Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 4MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tray
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (14x14)
Family Name ATMEGA103
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862332-ATMEGA103L-4AC
Ultra Librarian 3D Model Ultra Librarian ATMEGA103L-4AC CAD Model

Description

Microchip Technology's ATMEGA103L-4AC Microcontroller

The ATMEGA103L-4AC is a powerful microcontroller unit (MCU) from Microchip Technology, designed to offer a blend of efficiency, versatility, and performance for a wide range of embedded applications. This 8-bit MCU is based on the advanced RISC architecture, making it an ideal choice for developers looking for a robust platform for their design projects.

Featuring a large 128KB of in-system self-programmable flash memory, the ATMEGA103L-4AC provides ample space for complex applications and the flexibility to update firmware in the field. The device operates at a maximum frequency of 4MHz, balancing power consumption and processing speed, making it well-suited for battery-operated devices and power-sensitive applications.

With its 4KB of SRAM and 4KB of EEPROM, this microcontroller allows for efficient data storage and retrieval operations, which are crucial for real-time data processing tasks. The EEPROM section is particularly useful for storing non-volatile data that must be preserved across power cycles.

The ATMEGA103L-4AC is equipped with a range of peripherals that enhance its functionality. It includes a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and convert their signals into digital data for processing. It also features a programmable serial USART, which provides serial communication capabilities for interfacing with other microcontrollers, computers, or network modules.

Additional features include multiple 16-bit timers with compare modes, PWM channels, and an internal watchdog timer, which help in managing time-sensitive tasks and ensuring system reliability. The MCU also supports various power-saving modes, allowing developers to optimize power consumption according to the application's needs.

The ATMEGA103L-4AC comes in a 64-pin TQFP package, which is compact yet offers enough pins for interfacing with external components. It is fully supported by Microchip's development tools, including compilers, debuggers, and programmers, providing a comprehensive ecosystem for developers to bring their projects to fruition.

In summary, the ATMEGA103L-4AC from Microchip Technology is a feature-rich and reliable microcontroller that offers a perfect solution for developers seeking a low-power, high-performance MCU for their embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention