EN
  • EN
  • DE

ATF22V10B-25GM/883

Part No ATF22V10B-25GM/883
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1170599-ATF22V10B-25GM/883
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF22V10B-25GM/883 CAD Model

Description

Microchip Technology's ATF22V10B-25GM/883

The ATF22V10B-25GM/883 is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) from Microchip Technology, designed to deliver versatile and efficient logic solutions for a wide range of military and aerospace applications. This device is compliant with the stringent MIL-STD-883 standards, ensuring its reliability and performance in harsh environments.

With a 25ns propagation delay, the ATF22V10B-25GM/883 offers a quick response time, making it suitable for high-speed applications. It has a wide operating voltage range of 4.5V to 5.5V, providing flexibility in different circuit configurations and ensuring compatibility with a variety of other components.

The device features 10 programmable logic macrocells, which can be tailored to implement complex logic functions or a combination of simple logic gates. These macrocells provide the user with the ability to customize the logic device according to specific design requirements, making it a highly adaptable solution for custom digital logic designs.

Furthermore, the ATF22V10B-25GM/883 comes in a durable CERDIP package, which is known for its excellent thermal and mechanical characteristics. This packaging ensures that the device can withstand extreme temperatures and physical stress, which is critical in military and aerospace environments where reliability is paramount.

For ease of integration, the ATF22V10B-25GM/883 is supported by industry-standard development tools. This allows designers to quickly program and implement the device into their systems with minimal setup time. Additionally, the device offers low power consumption, making it an energy-efficient choice for battery-powered or power-sensitive applications.

In summary, the ATF22V10B-25GM/883 from Microchip Technology is a robust, versatile, and energy-efficient PLD that meets the high-reliability requirements of military-grade components. With its fast performance, programmable logic capabilities, and support for industry-standard tools, it is an ideal choice for designers looking to create sophisticated and reliable digital logic solutions for demanding applications.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
Contact for details
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess