EN
  • EN
  • DE

ATF16V8CZ-15PU

Part No ATF16V8CZ-15PU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 20DIP / 16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Active
Programmable Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number ATF16V8
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566516-ATF16V8CZ-15PU
Ultra Librarian 3D Model Ultra Librarian ATF16V8CZ-15PU CAD Model

Description

Microchip Technology ATF16V8CZ-15PU Product Overview

The ATF16V8CZ-15PU is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) engineered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a member of the versatile Atmel SPLD family and is designed to deliver a perfect blend of power efficiency, programming flexibility, and operational speed, making it suitable for a wide range of applications.

Key Features

  • Speed Grade: The device operates at a speed of 15 nanoseconds, providing swift logic operations and quick signal processing capabilities that are essential for high-speed applications.
  • Programmable Logic Type: It is an EE PLD (Electrically Erasable Programmable Logic Device), which means it can be programmed and reprogrammed electrically, allowing for easy updates and modifications.
  • Pin Count: The ATF16V8CZ-15PU comes in a 20-pin DIP (Dual In-line Package), which is widely used and preferred for through-hole mounting techniques.
  • Power Supply: It operates on a 5V power supply, ensuring compatibility with standard TTL (Transistor-Transistor Logic) interfaces while maintaining low power consumption.
  • Temperature Range: This device is designed to perform reliably across a broad temperature range, making it suitable for industrial applications.

Applications

The ATF16V8CZ-15PU is highly versatile and can be used in various applications including, but not limited to:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Power management
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the ATF16V8CZ-15PU is no exception. It is manufactured to meet high standards, ensuring stable and dependable performance in a variety of operating conditions. Users can trust this PLD to provide a robust solution for their digital logic needs.

With its combination of speed, power efficiency, and reprogrammability, the ATF16V8CZ-15PU is an excellent choice for designers looking to create flexible and reliable systems without compromising on performance.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Amd
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess