Product Overview: PCA9646PW,118
The PCA9646PW,118 is a high-performance, quadruple bidirectional translating switch manufactured by NXP Semiconductors, designed for the creation of I2C-bus and SMBus applications. This innovative component allows for the connection of up to four separate I2C or SMBus segments to a primary bus, effectively expanding the capabilities of the system while maintaining signal integrity and compliance with the I2C-bus specification.
Key Features
- Multi-Channel I2C Switch: Equipped with four bidirectional translating switches, the PCA9646PW,118 can connect four downstream channels to a single upstream channel, thus enhancing the flexibility of the I2C-bus design.
- Level Shifting: The device can actively translate between different voltage levels on the I2C-bus, making it suitable for applications that require communication between components operating at different voltages.
- Channel Selection: The selection of active channels is controlled via the I2C-bus, allowing for dynamic configuration based on the system's requirements.
- Isolation: When a channel is not selected, it is isolated from the main bus, preventing data collision and ensuring stable operation of the entire system.
- Low Standby Current: The PCA9646PW,118 has a low standby current, which contributes to the power efficiency of the system it is integrated into.
Applications
The PCA9646PW,118 is ideally suited for a wide range of applications, including but not limited to:
- Server motherboards and computing environments
- Embedded systems and industrial control
- Power management systems
- Consumer electronics
Technical Specifications
- Package: TSSOP16
- Operating Voltage Range: 2.3V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Compliance: Fully compliant with the I2C-bus specification and SMBus standards
In summary, the PCA9646PW,118 from NXP Semiconductors is a versatile and efficient solution for expanding I2C-bus and SMBus systems, offering both level shifting and channel isolation features to enhance the design and functionality of complex electronic systems.