EN
  • EN
  • DE

DFLT16A-7

Part No DFLT16A-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 16VWM 26VC POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 16V
Minimum Breakdown Voltage 17.8V
Max Clamping Voltage 26V
Peak Pulse Current(Ippm) 8.65A
Power Dissipation - Pd 225W
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 123
Win Source Part Number 014178-DFLT16A-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLT16A-7 CAD Model

Description

Introducing the DFLT16A-7 from Diodes Incorporated

The DFLT16A-7 is a robust surface-mount TVS (Transient Voltage Suppressor) diode designed by the renowned Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This TVS diode is engineered to provide your electronics with superior protection from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD), making it an essential component for safeguarding sensitive circuits.

The DFLT16A-7 is characterized by its low profile package design, which is optimized for high-density circuit board installations. It comes in a PowerDI™123 package, which is known for its small footprint and low thermal resistance, allowing for efficient heat dissipation and improved reliability. This device is capable of handling a peak pulse power dissipation of 1,600 Watts at 10/1000μs waveform, making it an excellent choice for absorbing high-energy transients.

With a stand-off voltage of 16V, the DFLT16A-7 ensures that voltage spikes do not exceed the maximum tolerable limits of sensitive components. The device features a fast response time, typically in the picosecond range, which provides prompt clamping action to overvoltage events, thereby safeguarding downstream components from potential damage.

Furthermore, the DFLT16A-7 is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers who are committed to reducing hazardous substances in electronic products. Its lead-free finish also ensures compatibility with modern lead-free soldering processes.

Applications for the DFLT16A-7 are diverse and include protecting voltage-sensitive electronics such as computers, portable devices, industrial controls, and telecom systems. Its ability to withstand high energy transients makes it particularly suitable for use in environments where electrical surges are common, providing peace of mind that your equipment is protected.

In summary, the DFLT16A-7 from Diodes Incorporated is a high-performance TVS diode that offers excellent transient voltage suppression, a compact form factor, and compliance with environmental standards. It is an ideal choice for engineers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2075 $50.8375
590+ $0.1702 $100.4180
910+ $0.1649 $150.0590
1,255+ $0.1596 $200.2980
1,625+ $0.1543 $250.7375
2,170+ $0.1383 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,680 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess