EN
  • EN
  • DE

ATF16V8BQL-15SC

Part No ATF16V8BQL-15SC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 15 ns
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATF16V8B
Standard Package 37 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566505-ATF16V8BQL-15SC
Ultra Librarian 3D Model Ultra Librarian ATF16V8BQL-15SC CAD Model

Description

The ATF16V8BQL-15SC from Microchip Technology is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EE PLD that combines a high-speed and functional equivalency of EPROMs with the reprogrammability of flash memory. This versatile device is ideal for a wide range of applications in the electronics industry, including automotive systems, telecommunications, computing, and consumer electronics.

Key Features

  • Speed: The device boasts a propagation delay of 15 ns, ensuring high-speed performance suitable for time-sensitive applications.
  • Reprogrammability: As an EE PLD, the ATF16V8BQL-15SC can be electrically erased and reprogrammed, which allows for easy updates and modifications to the logic configuration, facilitating iterative design processes and long-term utility.
  • Low Power Consumption: With its low-power B-series technology, this device is optimized for power-sensitive designs, making it an excellent choice for battery-operated and portable applications.
  • High-Density Design: The device includes 8 macrocells that provide a versatile and dense logic resource for complex logic functions, allowing designers to integrate more functionality into a single chip.
  • Security: The ATF16V8BQL-15SC features a security bit that protects the device from unauthorized access, ensuring the integrity and confidentiality of the logic design.

Technical Specifications

Parameter Value
Operating Voltage 5V ±10%
Temperature Range -40°C to +85°C
Package 20-pin SOIC
Reprogramming Cycles 10,000 minimum

The ATF16V8BQL-15SC is available in a surface-mount, 20-pin SOIC package, which is suitable for compact PCB layouts. It operates within a temperature range of -40°C to +85°C, making it reliable in extreme environments. With a minimum of 10,000 reprogramming cycles, this device provides longevity and adaptability for various design requirements.

Overall, the ATF16V8BQL-15SC is a robust and flexible solution for designers looking to incorporate programmable logic into their electronic systems with the assurance of quality and support from Microchip Technology.

You May Also Be Interested in

Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Amd
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess