EN
  • EN
  • DE

ATF16V8B-10JU

Part No ATF16V8B-10JU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 10NS 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Manufacturer Microchip Technology
Series 16V8
Package Tube
Speed 10 ns
Mounting Surface Mount
Package 20-LCC (J-Lead)
Case / Package 20-PLCC (9x9)
Family Name ATF16V8
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912059-ATF16V8B-10JU
Ultra Librarian 3D Model Ultra Librarian ATF16V8B-10JU CAD Model

Description

The ATF16V8B-10JU from Microchip Technology is a high-performance CMOS (Electrically Erasable Programmable Read-Only Memory) EEPLD (Electrically Erasable Programmable Logic Device) designed to deliver a versatile and efficient solution for various digital logic applications. This device is a part of the renowned ATF16V8B series that is known for its reliability and ease of use.

Key Features

  • High-Speed Performance: The device operates at a speed grade of 10ns, providing swift logic operations that are essential for time-critical applications.
  • Programmable Logic Type: As an EEPLD, it offers a high degree of flexibility with programmable AND/OR arrays that can be tailored to specific design requirements.
  • Low Power Consumption: It is designed for low power operation, making it suitable for battery-powered and power-sensitive designs.
  • Reprogrammable: The ATF16V8B-10JU can be electrically erased and reprogrammed, which allows for easy updates and iterations during the development process and after deployment.
  • Industry-standard Package: This device comes in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring compatibility with standard PCB layouts and easy integration into existing designs.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The ATF16V8B-10JU is ideal for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunications
  • Consumer electronics
  • Computer peripherals
  • Security systems

Technical Specifications

Parameter Value
Speed Grade 10ns
Operating Voltage 5V ±10%
I/O Pins 8
Package Type 20-pin PLCC
Temperature Range Industrial

With its combination of speed, flexibility, and power efficiency, the ATF16V8B-10JU from Microchip Technology stands out as a robust solution for designers looking to implement complex logic functions in a compact and cost-effective manner.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7771 $53.3130
70+ $1.4582 $102.0740
110+ $1.4126 $155.3860
150+ $1.3670 $205.0500
190+ $1.3215 $251.0850
255+ $1.1848 $302.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,388 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess