EN
  • EN
  • DE

SY10EP52VZC-TR

Part No SY10EP52VZC-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Function Standard
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 4 GHz
Trigger Type Positive, Negative
Voltage - Supply -3.3V ~ -5V
Current - Quiescent (Iq) 47 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 10EP52
Other Names SY10EP52VZC TR,SY10EP52VZC TR,SY10EP52VZCTR,SY10EP52VZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258738-SY10EP52VZC-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP52VZC-TR CAD Model

Description

Microchip Technology's SY10EP52VZC-TR: A High-Speed Differential PECL/ECL Clock Driver

The SY10EP52VZC-TR is a versatile differential PECL/ECL clock driver designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically engineered to address the needs of high-speed data communication systems that require precise clock distribution and signal integrity.

Key Features:

  • High-Speed Performance: The SY10EP52VZC-TR operates at exceptionally high speeds, making it suitable for the most demanding applications in telecommunications, computing, and data networking.
  • Differential PECL/ECL Outputs: With differential PECL/ECL outputs, the device ensures reduced noise and improved signal integrity, which is crucial for maintaining the quality of high-speed signals.
  • Low Skew: The clock driver boasts low output-to-output skew, a critical feature for maintaining synchronization across multiple signal paths in complex systems.
  • Wide Voltage Range: Accommodating a broad range of supply voltages, the SY10EP52VZC-TR provides design flexibility and compatibility with various system requirements.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The SY10EP52VZC-TR is ideal for use in a variety of high-speed applications, including:

  • Clock distribution networks
  • High-speed telecommunications equipment
  • Servers and data centers
  • Test and measurement systems
  • High-performance computing

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The SY10EP52VZC-TR is no exception, and it comes with the assurance of performance that customers expect from a leading semiconductor provider. Its robust design ensures that it can withstand the rigors of intensive operation in critical systems.

Ordering Information:

The SY10EP52VZC-TR is available for order in a convenient tape and reel (TR) format, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers can visit the Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1508 $58.1112
34+ $3.4058 $115.7972
53+ $3.2994 $174.8682
73+ $3.1929 $233.0817
94+ $3.0865 $290.1310
126+ $2.7671 $348.6546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,990 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess