EN
  • EN
  • DE

ATF1508ASV-15JC84

Part No ATF1508ASV-15JC84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 15NS 84PLCC / CPLD ATF1500 Family 3K Gates 128 Macro Cells 76.9MHz 3.3V 84-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATF15xx
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 3 V ~ 3.6 V
Number of Macrocells 128
Number of I/O 64
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.31x29.31)
Win Source Part Number 769187-ATF1508ASV-15JC84
Popularity Medium
Supply and Demand Status Limited
Family Name ATF1508ASV
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF1508ASV-15JC84 CAD Model

Description

Microchip Technology ATF1508ASV-15JC84 CPLD

The ATF1508ASV-15JC84 from Microchip Technology is a high-performance, electrically-erasable Complex Programmable Logic Device (CPLD) that combines the flexibility of programmable logic with the power of high-speed interconnects to suit a wide array of applications. This device is part of the Atmel ATF15xxASV family of CPLDs and offers a robust solution for system integration and complex logic design challenges.

Key Features

  • High Density: The ATF1508ASV-15JC84 provides 128 macrocells with 3,500 usable gates, which can be used to implement complex logic functions and design flexibility.
  • High-Speed Performance: With a maximum system frequency of 150 MHz, this CPLD is capable of meeting the requirements for high-speed data processing and communication protocols.
  • Low Power Operation: This device operates with a 3.3V power supply, making it suitable for low-power applications without sacrificing performance.
  • Reprogrammability: The electrically-erasable technology allows for in-system reprogramming, providing design flexibility and ease of iterative development.
  • Advanced I/O Standards: It supports various I/O standards, including LVTTL, LVCMOS, and PCI, to ensure compatibility with a wide range of peripheral devices.
  • Package Type: The CPLD is available in a 84-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and provides a compact footprint for space-constrained designs.

Applications

The ATF1508ASV-15JC84 is ideal for a variety of applications including, but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Data processing equipment
  • Consumer electronics

With its combination of high-density logic resources, high-speed performance, and low-power operation, the ATF1508ASV-15JC84 is an excellent choice for designers looking to create advanced digital systems with a single, compact, and versatile CPLD.

For more information or to explore the full capabilities of the ATF1508ASV-15JC84 CPLD, visit the Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess