EN
  • EN
  • DE

ATF1508AS-10AU100

Part No ATF1508AS-10AU100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Highperformance EE PLD | IC CPLD 128MC 10NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10.0ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 128
The number of I/O 80
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number ATF1508AS
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 713561-ATF1508AS-10AU100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF1508AS-10AU100 CAD Model

Description

Microchip Technology ATF1508AS-10AU100 CPLD

The ATF1508AS-10AU100 is a high-performance Complex Programmable Logic Device (CPLD) engineered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the ATF1500AS family of CPLDs and is designed to offer a blend of speed, density, and functionality for a wide array of digital logic applications.

Key Features

  • High Density: The device features 128 macrocells with 3,600 usable gates, providing ample logic capacity for complex designs.
  • Speed Grade: With a speed grade of -10, it offers a maximum propagation delay of 10ns, ensuring fast performance for time-critical applications.
  • Package Type: The ATF1508AS-10AU100 comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained projects.
  • Reprogrammability: The device is reprogrammable, allowing designers to update the logic configuration as needed for prototyping or updating functionality post-deployment.
  • Low Power Consumption: Designed with power efficiency in mind, this CPLD is ideal for battery-operated and power-sensitive applications.
  • Security: The device includes security features to protect proprietary designs from unauthorized access and copying.
  • I/O Flexibility: It provides flexible I/O pin assignments, which simplifies PCB layout and can help reduce the number of layers required for the board.
  • Software Support: Compatible with industry-standard development tools, the ATF1508AS-10AU100 can be easily programmed and integrated into a variety of design environments.

Applications

The versatility of the ATF1508AS-10AU100 makes it well-suited for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices
  • Data processing equipment

With its combination of speed, logic capacity, and user-friendly features, the Microchip Technology ATF1508AS-10AU100 CPLD is an excellent choice for designers looking to create high-performance, cost-effective digital logic solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 256FPBGA
Lowest to $17.8921
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 192MC 10NS 128TQFP
Need more? Email Us
Altera
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Lattice Semiconductor Corporation
IC CPLD 384MC 7.5NS 256FPBGA
Lowest to $48.7156
Microchip Technology
IC CPLD 32MC 10NS 44TQFP
Lowest to $6.0510

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9644 $59.9288
5+ $24.5862 $122.9310
7+ $23.8179 $166.7253
9+ $23.0495 $207.4455
12+ $22.2812 $267.3744
16+ $19.9763 $319.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,002 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess