EN
  • EN
  • DE

ATF1504AS-10JU44

Part No ATF1504AS-10JU44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 10NS 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tube
Product Status Active
Programmable Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 10 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 64
Number of I/O 32
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number ATF1504
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566457-ATF1504AS-10JU44
Ultra Librarian 3D Model Ultra Librarian ATF1504AS-10JU44 CAD Model

Description

The ATF1504AS-10JU44 from Microchip Technology is a high-performance, programmable logic device (PLD) designed to meet the needs of a wide range of digital systems. This complex programmable logic device (CPLD) features a robust architecture that combines the flexibility of a high-speed programmable matrix with the efficiency of pre-defined logic functions, making it ideal for custom logic applications and rapid prototyping.

Key Features

  • High Density and Performance: The device offers 64 macrocells with 1500 usable gates, ensuring ample space and flexibility for complex digital designs. With a maximum system frequency of 10 MHz, it provides the speed required for high-performance applications.
  • Advanced Architecture: The ATF1504AS-10JU44 employs an advanced 5V p-channel-based Electrically Erasable Programmable Read-Only Memory (EEPROM) technology, which allows for easy reprogramming and quick iterations during the design phase.
  • Flexible I/O Standards: It supports various I/O standards, making it compatible with a broad range of digital components and systems, thereby simplifying integration into existing designs.
  • Power Management: With low power consumption and power-saving features, this device is suitable for power-sensitive applications.
  • In-System Programmability: The in-system programmability feature allows for the device to be programmed and reprogrammed in the field, facilitating updates and modifications without the need for additional equipment or removal from the system.

Package and Quality

The ATF1504AS-10JU44 is offered in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of handling. The device is also characterized by its industrial temperature range, making it reliable in varying environmental conditions.

Applications

With its versatile features, the ATF1504AS-10JU44 is suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Telecommunications infrastructure
  • Consumer electronics
  • Security systems

Microchip Technology's commitment to quality and long-term support ensures that the ATF1504AS-10JU44 is a reliable choice for designers looking to integrate a flexible and powerful CPLD into their digital systems.

You May Also Be Interested in

Amd
IC CPLD 72MC 7.5NS 44PLCC
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6331 $51.7986
15+ $7.0836 $106.2540
22+ $6.8622 $150.9684
31+ $6.6408 $205.8648
39+ $6.4195 $250.3605
53+ $5.7554 $305.0362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,941 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess