EN
  • EN
  • DE

ATF1500L-25JI

Part No ATF1500L-25JI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Atmel PLCC-44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046790-ATF1500L-25JI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATF1500L-25JI CAD Model

Description

Microchip Technology's ATF1500L-25JI CPLD

The ATF1500L-25JI is a high-performance Complex Programmable Logic Device (CPLD) designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This CPLD is part of the ATF1500L series and is tailored to meet the demanding needs of high-speed logic circuit designs. It is an ideal choice for designers looking to implement flexible logic with reprogrammable capabilities.

Key Features and Benefits

  • High-Density Design: The ATF1500L-25JI provides a dense array of logic cells and a generous number of user I/O pins, enabling the creation of complex logic functions and interconnections within a single chip.
  • Speed Grade: With a speed grade of -25, this device offers a 25ns propagation delay, ensuring swift performance for time-sensitive applications.
  • Power Efficiency: The device operates with a low power consumption, making it suitable for battery-operated and power-sensitive systems.
  • Reprogrammability: As a CPLD, the ATF1500L-25JI can be reprogrammed in the field, allowing for updates and modifications to the logic design without the need for hardware changes.
  • JTAG Support: The inclusion of JTAG (Joint Test Action Group) boundary-scan test capability facilitates easier programming and testing, aiding in the reduction of design cycle times and speeding up the time-to-market.
  • Temperature Range: This device is designed to operate reliably over an extended industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Package Type: The ATF1500L-25JI comes in a PLCC (Plastic Leaded Chip Carrier) package, which is known for its high pin count and compact footprint.

Applications

The versatility of the ATF1500L-25JI CPLD makes it an excellent choice for a wide range of applications, including but not limited to:

  • Automotive systems
  • Telecommunications
  • Data processing
  • Industrial control
  • Medical devices
  • Consumer electronics

With its robust feature set and Microchip Technology's reputation for quality, the ATF1500L-25JI is a smart choice for developers looking to integrate a reliable and flexible logic solution into their next project.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess