EN
  • EN
  • DE

ATF1500L-25AC

Part No ATF1500L-25AC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046789-ATF1500L-25AC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATF1500L-25AC CAD Model

Description

The ATF1500L-25AC is a high-performance Complex Programmable Logic Device (CPLD) designed and manufactured by Microchip Technology. This device is a member of the ATF1500L series, which is known for its low-power consumption and high functionality. It operates at a maximum frequency of 25 MHz, providing a balance between speed and power efficiency, making it an excellent choice for a wide range of applications, including but not limited to industrial control systems, automotive electronics, communication devices, and data processing units.

Key Features:

  • Logic Elements: The ATF1500L-25AC contains 64 macrocells that can be configured to perform a wide variety of logical functions. This flexibility allows designers to implement complex logic circuits using a single chip.
  • Programmability: With in-system programmability (ISP) support via JTAG interface, the device allows for easy programming and reprogramming without the need for additional hardware, providing a convenient way to update logic designs post-deployment.
  • Power Efficiency: The device is designed for low power operation, which is crucial for battery-powered and power-sensitive applications. It also features several power-saving modes that further reduce power consumption when the device is not in active use.
  • Security: Security features include a user-programmable security bit that prevents unauthorized access to the configuration of the device, ensuring the integrity and protection of the logic design.
  • I/O Flexibility: The ATF1500L-25AC provides a generous number of input/output pins, allowing for versatile interfacing with other components in a system. This makes it adaptable to a broad range of design requirements.
  • Temperature Range: The device is specified to operate over an industrial temperature range, ensuring reliable performance under extreme conditions.

Overall, the Microchip Technology ATF1500L-25AC CPLD is a robust and versatile solution for designers looking to implement custom logic without the complexity or expense of a full-scale Field-Programmable Gate Array (FPGA). Its combination of low power consumption, high functionality, and security features make it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess