EN
  • EN
  • DE

ATEVK2100A

Part No ATEVK2100A
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description BUTTON,SLIDER, WHEEL KIT / AT42QT2100 QTouch™ Touch, Capacitive Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Microchip Technology
Series QTouch™
Package Box
Product Status Obsolete
Sensor Type Touch, Capacitive
Interface SPI
Voltage - Supply 2V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part AT42QT2100
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342665-ATEVK2100A
Ultra Librarian 3D Model Ultra Librarian ATEVK2100A CAD Model

Description

The ATEVK2100A from Microchip Technology is a cutting-edge evaluation kit designed to showcase the performance and capabilities of the AT32UC3A series of microcontrollers. This comprehensive development system is tailored for engineers and developers who are looking to explore the features of the AVR32 UC3A microcontroller family, particularly for applications requiring high processing power, optimized power consumption, and versatile connectivity options.

Key Features

  • High-Performance Microcontroller: At the heart of the ATEVK2100A is a powerful AT32UC3A microcontroller which provides a rich set of features including high-speed computation, DSP instructions, and dual execution capabilities.
  • Robust Connectivity: The evaluation kit offers a variety of connectivity options such as USB, Ethernet, CAN, and SD/MMC, making it a perfect choice for developing applications that require extensive external communications.
  • Advanced Peripheral Set: Developers can take advantage of the advanced peripheral set including PWM, timers, ADC, DAC, and more to create complex and feature-rich applications.
  • Flexible Power Supply Options: The ATEVK2100A can be powered through USB or an external power supply, providing flexibility for different development environments and scenarios.
  • Comprehensive Development Support: The kit is supported by a suite of development tools including the AVR Studio, JTAGICE mkII, AVR32 GNU toolchain, and a range of software examples to jumpstart the development process.

Applications

The versatility of the ATEVK2100A makes it suitable for a wide array of applications, such as:

  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics
  • Complex IoT Devices
  • Consumer Electronics

Package Contents

The ATEVK2100A evaluation kit includes:

  • ATEVK2100A evaluation board
  • USB cable for programming and power
  • Quick start guide and documentation

With its comprehensive feature set and extensive support, the ATEVK2100A evaluation kit from Microchip Technology stands as an invaluable tool for developers looking to unlock the full potential of the AT32UC3A microcontroller series.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess