Products specifications Report Issue?

Category CPU
Win Source Part Number 1436480-100-000000022
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000022 CAD Model

Description

The 100-000000022, falling under AMD Tray's prestigious Ryzen 5 Processors Tray series, introduces the Ryzen 5 3600X, a standout processor engineered for peak performance in a mid-range package. With 6 cores and 12 threads, it operates at a base clock of 3.8 GHz, pushing up to 4.4 GHz with turbo boost, tailored for those demanding superior processing capability for gaming, professional tasks, and content creation. Utilizing AMD's revolutionary 7nm process, the Ryzen 5 3600X achieves an impeccable balance of speed, power efficiency, and thermal management, essential for maintaining stability under heavy computational loads. This processor is compatible with the versatile AM4 socket, offering users a broad choice of motherboards. Its presence signifies AMD's commitment to providing high-quality, efficient solutions for a range of desktop computing needs, catering especially to enthusiasts looking to maximize performance without venturing into the high-end CPU territory.

You May Also Be Interested in

Dell
Intel E4600 2.40GHz 2C 2M 65W
Need more? Email Us
ECAD model for DELL MP349 - Intel E4600 2.40GHz 2C 2M 65W
Dell
Intel E5-4650 2.7 Ghz 8C 20M 105W
Need more? Email Us
ECAD model for DELL C05C7 - Intel E5-4650 2.7 Ghz 8C 20M 105W
Dell
Intel E7-8867V4 2.40GHz 18C 45M 165W
Need more? Email Us
ECAD model for DELL 4TWKR - Intel E7-8867V4 2.40GHz 18C 45M 165W
Dell
AMD Opteron 6380 2.50GHz 16C 16M 115W
Need more? Email Us
ECAD model for DELL KNDVM - AMD Opteron 6380 2.50GHz 16C 16M 115W
Dell
Amd 8378 2.4GHz 4C 6M 115W
Need more? Email Us
ECAD model for DELL OS8378WAL4DGI - Amd 8378 2.4GHz 4C 6M 115W
Dell
AMD Opteron 6134 2.53MHz 8C 3M
Need more? Email Us
ECAD model for DELL OS6134WKT8EGO - AMD Opteron 6134 2.53MHz 8C 3M
Dell
Intel E5-2660v2 2.20GHz 10C 25M 95W
Need more? Email Us
ECAD model for DELL H172W - Intel E5-2660v2 2.20GHz 10C 25M 95W
Dell
DELL Intel Xeon Gold 5120
Need more? Email Us
ECAD model for DELL 52GXW - Intel Gold 5120 3.20GHz 14C 19.25M 105W
EMC
EMC CPU Heatsink
Need more? Email Us
ECAD model for EMC 022-000-196 - EMC CPU Heatsink

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention