EN
  • EN
  • DE

ATECC508A-MAHT1-S

Part No ATECC508A-MAHT1-S
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Accessories, 10.5Kb, 2Vcc to 5.5Vcc, -40deg C to 85deg C, UDFN-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046780-ATECC508A-MAHT1-S
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATECC508A-MAHT1-S CAD Model

Description

Microchip Technology's ATECC508A-MAHT1-S: Cryptographic Co-Processor with Secure Hardware-Based Key Storage

The ATECC508A-MAHT1-S from Microchip Technology is a sophisticated cryptographic co-processor that offers a wealth of features designed to enable secure hardware-based key storage and cryptographic operations. This device is part of Microchip's CryptoAuthentication™ family and is tailored for use in a wide array of applications, including Internet of Things (IoT) devices, wireless systems, industrial control systems, and consumer electronics.

At the core of the ATECC508A-MAHT1-S is an EEPROM-based secure element capable of full SHA-256 hash algorithm execution with a built-in random number generator. It supports a variety of cryptographic operations such as HMAC, key derivation, and read/write access to the device's 16 slots for storing keys and certificates. The device's robust security features are designed to prevent both physical and logical attacks, making it an ideal choice for systems where data security is paramount.

The ATECC508A-MAHT1-S operates over a wide voltage range of 2.0V to 5.5V and is available in an 8-lead UDFN package, making it suitable for space-constrained applications. Its I2C interface allows for easy integration with most microcontrollers, and it supports a maximum communication speed of 1Mb/s, ensuring swift and efficient cryptographic operations.

One of the standout features of the ATECC508A-MAHT1-S is its hardware-based private key storage, which significantly enhances security by ensuring that key material is never exposed to potentially insecure environments or software. The device also supports Elliptic Curve Cryptography (ECC) with NIST standard P256 elliptic curve support, providing strong security with efficient performance.

In conclusion, Microchip's ATECC508A-MAHT1-S is a powerful and secure cryptographic co-processor that provides hardware-based key storage and a suite of cryptographic functions. Its robust design and comprehensive feature set make it a top choice for designers looking to enhance the security of their systems without compromising on performance or space.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess