EN
  • EN
  • DE

ATECC108A-MAHUT-T

Part No ATECC108A-MAHUT-T
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Accessories, 8.5Kb, 2Vcc to 5.5Vcc, -40deg C to 85deg C, UDFN-8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046779-ATECC108A-MAHUT-T
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATECC108A-MAHUT-T CAD Model

Description

The ATECC108A-MAHUT-T is a sophisticated cryptographic engine from Microchip Technology, specifically designed to bolster security in a wide range of digital systems. This device is part of the CryptoAuthentication™ product line, which provides a robust security solution for IoT nodes, embedded systems, and a variety of networked devices requiring enhanced security services.

Key Features:

  • Secure Hardware-Based Key Storage: The ATECC108A-MAHUT-T is equipped with a secure hardware-based key storage that ensures critical keys are protected from physical attacks and remote extraction.
  • Elliptic Curve Cryptography: The device supports Elliptic Curve Cryptography (ECC) algorithms, which are known for providing high levels of security with smaller key sizes, making them ideal for constrained environments.
  • Easy Integration: With its small form factor and standard I2C interface, integration into existing designs is straightforward, enabling a seamless upgrade path for enhanced security.
  • Power Efficiency: Designed for low-power operations, it is suitable for battery-operated and power-sensitive applications.
  • Multiple I/O Options: The device supports multiple I/O options, including Single-Wire and UART, providing flexibility for various communication requirements.

Applications:

The ATECC108A-MAHUT-T is versatile and can be used in numerous applications, including but not limited to:

  • IoT device security
  • Secure authentication for hardware and software
  • Protected data storage and transmission
  • System integrity checks

Technical Specifications:

Parameter Value
Package 8-UDFN (2x3)
Operating Temperature -40°C to +85°C
Interface Type I2C, SWI, UART
Supply Voltage 2.0V to 5.5V

The ATECC108A-MAHUT-T from Microchip Technology represents a leap forward in secure cryptographic operations for modern electronic systems, ensuring that security is no longer a bottleneck but a robust foundation for innovation and trust.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,880 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess