EN
  • EN
  • DE

T2535-800G

Part No T2535-800G
Manufacturer STMicroelectronics
Catalog Triacs
Description T25 Series 800 Vdrm 25 A Standard and Snubberless™ Triacs Surface Mount - D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package D2PAK
Element Configuration Single
Hold Current 50 mA
Lead Free Lead Free
Max Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 800 V
Min Operating Temperature -40 °C
Mount Surface Mount
Radiation Hardening No
RMS Current (Irms) 25 A
RoHS Compliant
Weight 2.000002 g
Win Source Part Number 1209458-T2535-800G
Categories Triacs
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T2535-800G CAD Model

Description

The STMicroelectronics T2535-800G is a high-performance Triac designed to manage AC loads in a variety of applications. Known for its robustness and reliability, this semiconductor device is capable of switching on and off high-voltage AC power in both directions. The T2535-800G is particularly suited for use in home appliances, industrial control systems, and motor control circuits.

Key Features

  • High Voltage Capability: This Triac can handle voltages up to 800V, making it suitable for a wide range of AC power applications.
  • High Current Rating: With a current rating of 25A, the T2535-800G can control large power loads, ensuring efficient operation in demanding situations.
  • Gate Trigger Voltage: It features a specified gate trigger voltage (Vgt) that allows for precise control over the switching action, providing better management of the load.
  • Low Thermal Resistance: The device has a low thermal resistance which helps in maintaining a lower operating temperature, thus enhancing its longevity and reliability.
  • Snubberless Technology: The T2535-800G incorporates snubberless technology which simplifies circuit design by eliminating the need for additional snubbing components.

Applications

The versatility of the T2535-800G makes it an ideal choice for a variety of applications, including:

  • AC Motor Control
  • Lighting Control Systems
  • Heating and Temperature Control
  • Power Tools
  • Static Switching

Product Specifications

Parameter Value Part Number T2535-800G Package TO-220AB IT(RMS) 25A VDRM/VRRM 800V IGT 35 mA

With its robust performance and STMicroelectronics' commitment to quality, the T2535-800G is a reliable and efficient solution for controlling power in a wide range of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 16A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3635 $51.9970
52+ $1.9393 $100.8436
80+ $1.8787 $150.2960
111+ $1.8181 $201.8091
143+ $1.7575 $251.3225
191+ $1.5757 $300.9587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess