EN
  • EN
  • DE

ATAFERO-MOD2-XPRO

Part No ATAFERO-MOD2-XPRO
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description AFERO-MOD2-XPRO / ATECC508A Anti Tamper and Security Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series CryptoAuthentication™
Package Bulk
Type Interface
Function Anti Tamper and Security
Embedded Yes, MCU, 32-Bit
Utilized IC / Part ATECC508A
Supplied Contents Board(s) , Cable(s)
Base Product Number ATAFERO
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1342659-ATAFERO-MOD2-XPRO
Ultra Librarian 3D Model Ultra Librarian ATAFERO-MOD2-XPRO CAD Model

Description

Introducing the ATAFERO-MOD2-XPRO, a cutting-edge development board brought to you by Microchip Technology. This versatile and feature-rich platform is designed to provide engineers, developers, and hobbyists with a reliable tool for prototyping and testing applications that demand high-performance microcontroller capabilities.

Key Features

  • Advanced Microcontroller: At the heart of the ATAFERO-MOD2-XPRO is a powerful microcontroller from Microchip's renowned product line, offering robust processing capabilities, ample memory, and energy efficiency.
  • Expansion Options: The board includes extension headers compatible with the XPRO interface, allowing for easy integration with a wide range of add-on boards. This flexibility is crucial for customizing the platform to suit specific project requirements.
  • Integrated Debugger: With an onboard debugger, there's no need for external tools to program or debug the microcontroller. This feature streamlines the development process and reduces the complexity of the setup.
  • Connectivity: The ATAFERO-MOD2-XPRO provides various communication interfaces, including SPI, I2C, and UART, enabling the board to connect with other devices and form the backbone of sophisticated electronic systems.
  • User Interface: The development board comes with user-friendly input/output options such as LEDs and buttons, which are essential for interaction during prototyping.

Applications

The ATAFERO-MOD2-XPRO is an excellent choice for a multitude of applications, ranging from IoT devices and sensor networks to more complex systems like embedded controls and automation. Its adaptability makes it suitable for educational purposes, rapid prototyping, and even as a stepping stone in product development.

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the ATAFERO-MOD2-XPRO. Developers can access a wealth of resources, including datasheets, user manuals, application notes, and an active community forum. This support ensures that users can maximize the potential of the development board and bring their innovative ideas to life.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess