EN
  • EN
  • DE

ATAB663211A-V1.2

Part No ATAB663211A-V1.2
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DEVELOPMENT BOARD FOR ATA663211 / ATA663211 LIN Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Function LIN
Utilized IC / Part ATA663211
Supplied Contents Board(s)
Base Product Number ATAB663211
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342668-ATAB663211A-V1.2
Ultra Librarian 3D Model Ultra Librarian ATAB663211A-V1.2 CAD Model

Description

Product Overview: ATAB663211A-V1.2 from Microchip Technology

The ATAB663211A-V1.2 is a cutting-edge semiconductor product from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to meet the rigorous demands of modern electronic applications, providing a perfect blend of power efficiency, performance, and reliability.

Key Features

  • Advanced Technology: Built on Microchip's proprietary technology, the ATAB663211A-V1.2 offers superior performance that is ideal for a wide range of applications.
  • High Integration: This device integrates multiple functions and features, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficient: The product is designed for low-power operation, helping to extend the battery life of portable devices and reduce energy consumption in stationary applications.
  • Robust Design: With a focus on durability, the ATAB663211A-V1.2 is engineered to withstand harsh conditions and provide long-term reliability.

Applications

The versatility of the ATAB663211A-V1.2 makes it suitable for a broad array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Smart home devices
  • Internet of Things (IoT) products
  • Consumer electronics

Technical Specifications

The ATAB663211A-V1.2 boasts a robust set of technical specifications that underscore its advanced capabilities:

  • Optimized for high-performance microcontroller applications
  • Support for various communication protocols
  • Low-power consumption modes for energy-sensitive designs
  • High-temperature operational range for extreme environments

Quality and Support

Microchip Technology is committed to the highest standards of quality and provides comprehensive technical support for the ATAB663211A-V1.2. Customers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the integration of this product into their solutions.

In conclusion, the ATAB663211A-V1.2 from Microchip Technology represents a sophisticated solution that offers the perfect combination of integration, efficiency, and reliability for today's innovative electronic designs.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess