EN
  • EN
  • DE

ATAB5743SSOP6-S3

Part No ATAB5743SSOP6-S3
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT DEV ASK/FSK RCVR BRD 315MHZ / Smart RF ATA5743P6 @ 315MHz (6-SSOP) Receiver, ASK/FSK 315MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Smart RF
Package Box
Product Status Obsolete
Type Receiver, ASK/FSK
Frequency 315MHz
For Use With/Related Products ATA5743P6 @ 315MHz (6-SSOP)
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1342568-ATAB5743SSOP6-S3
Ultra Librarian 3D Model Ultra Librarian ATAB5743SSOP6-S3 CAD Model

Description

The ATAB5743SSOP6-S3 is a cutting-edge semiconductor product from the renowned Microchip Technology, designed to cater to the ever-evolving needs of the electronics industry. This high-performance component is a testament to Microchip's commitment to providing innovative and reliable solutions for a wide range of applications.

Key Features

  • Compact Form Factor: The device comes in a space-saving SSOP-6 package, making it ideal for applications where board space is at a premium.
  • Power Efficiency: With advanced power management features, this product ensures optimal power consumption, contributing to the energy efficiency of the end application.
  • High Reliability: Manufactured by Microchip Technology, the ATAB5743SSOP6-S3 is built to meet high-quality standards, ensuring dependable performance in various operating conditions.
  • Easy Integration: The component is designed for easy integration into existing designs, thanks to its industry-standard package and compatibility with common interfaces.
  • Versatile Applications: Suitable for a broad range of applications, from industrial control systems to consumer electronics, this product provides a versatile solution for designers and engineers.

Product Specifications

Parameter Value
Package Type SSOP-6
Manufacturer Microchip Technology
Part Number ATAB5743SSOP6-S3

The ATAB5743SSOP6-S3 is a stellar example of Microchip's dedication to advancing technology and providing components that enable designers to create sophisticated electronic products. Whether you're developing the next generation of smart devices or upgrading existing systems, this product offers the performance, efficiency, and reliability required to succeed in the competitive tech landscape.

You May Also Be Interested in

Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
IRC - a TT electronics Company.
CGH-5-50-3003-F
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.6-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess