EN
  • EN
  • DE

ATAB5743P6-S3

Part No ATAB5743P6-S3
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT DEV ASK/FSK RCVR BRD 315MHZ / Smart RF ATA5743P6 @ 315MHz Receiver, ASK/FSK 315MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Smart RF
Package Box
Product Status Obsolete
Type Receiver, ASK/FSK
Frequency 315MHz
For Use With/Related Products ATA5743P6 @ 315MHz
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1342558-ATAB5743P6-S3
Ultra Librarian 3D Model Ultra Librarian ATAB5743P6-S3 CAD Model

Description

The ATAB5743P6-S3 is a cutting-edge product from Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This particular component stands out for its exceptional performance and reliability, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • High Performance: The ATAB5743P6-S3 is built to deliver top-notch performance, ensuring efficient operation in various demanding environments.
  • Low Power Consumption: Designed with energy efficiency in mind, this product maintains a low power consumption profile, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Robust Design: Microchip Technology's commitment to quality is evident in the product's robust design, which is engineered to withstand harsh conditions and provide long-term reliability.
  • Easy Integration: The component is designed for easy integration into existing systems, reducing development time and accelerating the time-to-market for products utilizing this technology.
  • Support and Resources: As with all Microchip products, the ATAB5743P6-S3 is backed by the company's comprehensive technical support and a wealth of online resources to assist with implementation and troubleshooting.

Applications

Microchip Technology's ATAB5743P6-S3 is versatile and can be used across various sectors, including consumer electronics, automotive, industrial control systems, and communication infrastructure. Its reliability and performance make it particularly well-suited for applications that require a high degree of precision and durability.

Quality Assurance

The ATAB5743P6-S3 is manufactured to meet the highest standards of quality and performance. Microchip Technology's rigorous testing and quality control procedures ensure that each component meets the stringent requirements that their customers have come to expect from their products.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.6-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess