EN
  • EN
  • DE

MSP430A151IRHBT

Part No MSP430A151IRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 24
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5.5x4.5)
Win Source Part Number 1079933-MSP430A151IRHBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430A151IRHBT CAD Model

Description

The MSP430A151IRHBT is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its low power consumption and advanced features. Designed to cater to a wide array of applications, this MCU is part of the MSP430 family, which is highly regarded in the industry for its robust design and reliability.

Key Features:

  • 16-bit RISC Architecture: The MSP430A151IRHBT operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, enabling efficient processing with a high code density.
  • Low Power Consumption: This MCU is optimized for battery-powered and low-power applications, featuring multiple power-saving modes that significantly reduce energy consumption.
  • Integrated Peripherals: It includes a variety of built-in peripherals such as timers, digital I/O, analog-to-digital converter (ADC), and serial communication modules, which facilitate a wide range of functions without the need for additional components.
  • Flexible Clock System: The MSP430A151IRHBT provides a flexible clock system that supports a range of sources, including a crystal oscillator and an internal very low-power low-frequency oscillator, allowing for precise timing and system speed adjustment.
  • Memory: The device is equipped with a generous amount of memory, including flash memory for program storage and RAM for data, which can be easily accessed and managed.
  • Package: The MCU is offered in a compact 32-pin QFN package, which is ideal for space-constrained applications.

Applications:

The MSP430A151IRHBT is incredibly versatile and can be used in various applications such as:

  • Portable medical devices
  • Smart meters
  • Energy harvesting systems
  • Industrial control systems
  • Home automation

Support and Resources:

Texas Instruments provides extensive support for the MSP430A151IRHBT, including comprehensive technical documentation, development tools, and software libraries to facilitate rapid development and deployment. The TI community and support forums are also available for troubleshooting and knowledge sharing.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess