EN
  • EN
  • DE

ATA8520E-GHPW

Part No ATA8520E-GHPW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 32VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU General ISM < 1GHz - - 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATA8520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA8520E-GHPWDKR, ATA8520E-GHPWTR, ATA8520E-GHPWCT, ATA8520E-GHPW-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912039-ATA8520E-GHPW
Ultra Librarian 3D Model Ultra Librarian ATA8520E-GHPW CAD Model

Description

Microchip Technology's ATA8520E-GHPW: A Cutting-Edge SIGFOX-Compliant Transceiver Module

The ATA8520E-GHPW is a high-performance, ultra-low-power RF transceiver module designed by Microchip Technology, a leading provider in smart, connected, and secure embedded control solutions. This compact module is specifically engineered to meet the requirements of SIGFOX networks, which are designed for the Internet of Things (IoT) applications where low cost, low power consumption, and long-range capabilities are essential.

As a certified SIGFOX Ready™ Class 0 device, the ATA8520E-GHPW operates in the sub-gigahertz ISM bands and is capable of two-way communication, which is a significant advantage for IoT devices that require acknowledgment or control messages. The module supports SIGFOX's ultra-narrowband technology, which ensures high robustness against interference and enables long-range communication with minimal power consumption.

The integration of the ATA8520E-GHPW module into IoT devices is made simple thanks to its compact form factor and minimal external component requirement. This ease of integration is a boon for designers looking to rapidly deploy IoT solutions across various applications such as smart metering, environmental sensing, asset tracking, and home automation.

Key features of the ATA8520E-GHPW include:

  • High sensitivity and excellent output power for extended range
  • Low power consumption for battery-operated devices
  • Pre-certified for operation under the SIGFOX network, reducing time-to-market
  • Support for uplink and downlink communication modes
  • Integrated crystal, saving on external component costs
  • Compliance with regulatory standards for global deployment

Developers can also benefit from Microchip's comprehensive support and resources, including development tools, software libraries, and reference designs, which help streamline the design process and reduce development time.

In summary, the ATA8520E-GHPW from Microchip Technology is an optimal solution for anyone looking to incorporate reliable, long-range communication capabilities into their IoT devices while keeping power consumption to a minimum. Its SIGFOX compliance ensures seamless integration into the growing network of connected devices, making it an ideal choice for the modern IoT ecosystem.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess