EN
  • EN
  • DE

MAX2829ETN+

Part No MAX2829ETN+
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description RF Transceiver 3.3V 56-Pin TQFN EP Tube / IC RF TXRX WIFI 56-WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11a/b/g
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz, 5GHz
Data Rate (Maximum) 54Mbps
Power - Output -2dBm
Sensitivity -75dBm
Serial Interfaces SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Current - Receiving 118mA ~ 210mA
Current - Transmitting 142mA ~ 157mA
Operating Temperature Range -40°C ~ 85°C
Package 56-WFQFN Exposed Pad
Win Source Part Number 785733-MAX2829ETN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2829
Introduction Date October 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX2829ETN+ CAD Model

Description

Maxim Integrated MAX2829ETN+ Dual-Band 802.11a/b/g RF Transceiver

The MAX2829ETN+ from Maxim Integrated is a highly integrated dual-band RF transceiver specifically designed for 802.11a/b/g wireless LAN applications. This versatile component operates in both the 2.4GHz and 5GHz bands, providing flexibility for designers to create products compatible with a wide range of wireless communication standards.

At the heart of the MAX2829ETN+ is its ability to deliver exceptional performance while maintaining low power consumption, making it an ideal choice for portable and battery-powered devices. Its integration features include a dual-band RF front-end, VCOs, fractional-N frequency synthesizers, baseband filters, and a complete receiver and transmitter chain, which significantly reduce the need for external components and simplify the overall design process.

The transceiver's advanced architecture supports a variety of modulation schemes, including BPSK, QPSK, 16-QAM, and 64-QAM, thereby ensuring compatibility with the high-throughput requirements of modern wireless networks. Additionally, the MAX2829ETN+ boasts excellent receiver sensitivity and robust linearity, which contribute to its reliable performance in dense RF environments and over extended ranges.

Key features of the MAX2829ETN+ include:

  • Dual-band operation for 2.4GHz and 5GHz ISM bands
  • Support for IEEE 802.11a/b/g wireless standards
  • Integrated VCOs and fractional-N synthesizers
  • Low-noise amplifier (LNA) and power amplifier (PA) support
  • High receiver sensitivity and dynamic range
  • Programmable baseband filters for various channel bandwidths
  • Simple interface with baseband processors
  • Compact 48-pin thin QFN package

Designers can leverage the MAX2829ETN+'s compact form factor and comprehensive feature set to create highly efficient and space-saving designs for wireless routers, network cards, and other Wi-Fi-enabled devices. With Maxim Integrated's reputation for quality and performance, the MAX2829ETN+ stands out as a reliable and versatile solution for the rapidly evolving wireless communication market.

For detailed specifications, application circuits, and additional information, developers are encouraged to refer to the official datasheet and design resources provided by Maxim Integrated.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0834 $417.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 3 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess