The ATA8215-GHQW is a high-performance, low-power RF transceiver designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically engineered to meet the demanding requirements of automotive and industrial wireless applications, including remote keyless entry (RKE), tire pressure monitoring systems (TPMS), and telematics.
Key Features
- Frequency Range: Operates in the 315MHz, 433MHz, 868MHz, and 915MHz ISM bands, making it versatile for global applications.
- Modulation: Supports various modulation schemes including FSK, ASK, and PSK to ensure robust communication.
- Integrated Features: Comes with an on-chip voltage regulator, PLL, IF filter, and RSSI circuitry to minimize external components.
- Low Power Consumption: Designed for battery-powered applications, it features a power-saving mode to extend battery life.
- High Sensitivity: Offers excellent receiver sensitivity, enabling reliable communication over long distances or in noisy environments.
- Programmability: Provides programmable output power and frequency agility for flexible use across various applications and regulations.
Performance and Reliability
The ATA8215-GHQW is built to deliver consistent performance while maintaining Microchip's reputation for reliability. Its robust design ensures operation under harsh conditions, making it suitable for the automotive industry's stringent requirements.
Applications
Given its adaptability and resilience, the ATA8215-GHQW is an ideal choice for a range of applications:
- Automotive RKE and TPMS
- Industrial remote controls
- Home automation systems
- Wireless sensor networks
- Telematics and fleet management
Easy Integration
The compact package and minimal external component requirements make the ATA8215-GHQW easy to integrate into existing designs, speeding up the development process and reducing time to market for new products.
For more information on how to incorporate the ATA8215-GHQW into your next project, visit Microchip Technology's official website or contact their support team for technical assistance.