EN
  • EN
  • DE

ATA8204P3C-TKQW

Part No ATA8204P3C-TKQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RECEIVER UHF 433MHZ 20SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features series RF Receiver UHF 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-SSO
Family Name ATA8204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-ATA8204P3C-TKQWDKR, ATA8204P3C-TKQWDKR, 1611-ATA8204P3C-TKQWDKRINACTIVE, ATA8204P3C-TKQWTR, 1611-ATA8204P3C-TKQWTR, 1611-ATA8204P3C-TKQWCT, ATA8204P3C-TKQWCT, 1611-ATA8204P3C-TKQWTRINACTIVE, ATA8204P3C-TKQW-ND, 1611-ATA8204P3C-TKQWTR-ND, 1611-ATA8204P3C-TKQWDKR-ND
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912034-ATA8204P3C-TKQW
Ultra Librarian 3D Model Ultra Librarian ATA8204P3C-TKQW CAD Model

Description

Microchip Technology's ATA8204P3C-TKQW

The ATA8204P3C-TKQW is an innovative solution from Microchip Technology, designed to meet the demanding requirements of modern RF communication systems. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features:

  • High-Performance RF Transmitter: The ATA8204P3C-TKQW is a sophisticated RF transmitter that operates at a frequency range of 433.92 MHz, which is ideal for a variety of wireless applications including home automation, remote control systems, and telemetry.
  • Low Power Consumption: This device is designed for efficiency, with a low power consumption profile that makes it suitable for battery-operated devices where power conservation is crucial.
  • ASK and FSK Modulation: It supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, providing flexibility in designing communication protocols that can be tailored to specific system requirements.
  • Integrated Features: The ATA8204P3C-TKQW comes with integrated features such as a power amplifier, a phase-locked loop (PLL) synthesizer, and a crystal oscillator, which simplifies design and reduces the need for external components.
  • Compact Form Factor: Available in a small package, it is an excellent choice for space-constrained applications where board real estate is at a premium.

Applications:

The versatility of the ATA8204P3C-TKQW makes it an ideal component for a range of applications. It is especially well-suited for:

  • Automotive systems such as remote keyless entry and tire pressure monitoring systems (TPMS)
  • Security systems, including alarm systems and access control
  • Industrial control systems for remote monitoring and control
  • Consumer electronics, particularly in wireless mouse and keyboard communication

Quality and Support:

Microchip Technology is known for its high standards in product quality and customer support. The ATA8204P3C-TKQW is backed by Microchip's robust technical support and documentation, ensuring that designers and engineers can integrate this component with confidence and achieve optimal performance in their applications.

Whether you are developing a new wireless solution or optimizing an existing one, the ATA8204P3C-TKQW from Microchip Technology offers a blend of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess