EN
  • EN
  • DE

ATA6870-DK

Part No ATA6870-DK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description KIT DESIGN FOR ATA6870 / ATA6870 Battery Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Main Purpose Power Management, Battery Monitor
Utilized IC / Part ATA6870
Supplied Contents Board(s)
Win Source Part Number 769146-ATA6870-DK
Popularity Medium
Supply and Demand Status Limited
Family Name ATA6870
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATA6870-DK CAD Model

Description

Microchip Technology's ATA6870-DK Evaluation Kit

The ATA6870-DK from Microchip Technology is a comprehensive evaluation kit designed for developers and engineers looking to explore the capabilities of the ATA6870, a multi-cell battery management controller IC. This evaluation kit serves as an essential tool for prototyping, testing, and validating the battery management solutions for Li-ion and other types of rechargeable battery cells in applications such as electric vehicles, energy storage systems, and portable electronics.

Key Features of the ATA6870-DK

  • Complete Evaluation Platform: The ATA6870-DK includes a fully assembled evaluation board that integrates the ATA6870 IC, providing a hands-on platform for immediate testing and experimentation.
  • User-Friendly Interface: The kit is designed with ease of use in mind, featuring user-accessible test points, LED indicators, and configurable jumpers for a flexible and intuitive user experience.
  • Comprehensive Software Suite: Bundled with the kit is a suite of software tools that allow for in-depth analysis and configuration of the ATA6870 IC, enabling users to customize their battery management system to specific application requirements.
  • Support for Multiple Cells: The evaluation board supports the connection of multiple battery cells, allowing users to simulate and monitor multi-cell battery configurations and their management.
  • Advanced Protection Features: The ATA6870 IC comes with built-in safety features including overvoltage, undervoltage, and overtemperature protection, ensuring reliable operation under various conditions.
  • Communication Interface: The kit includes interfaces for SPI communication, enabling seamless integration with microcontrollers and other digital systems for data exchange and control.

Applications

The ATA6870-DK is suitable for a wide range of applications that require precise battery management and monitoring. It is particularly useful for developers working on:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Uninterruptible power supplies (UPS)
  • Portable power tools and consumer electronics

With the ATA6870-DK, Microchip Technology provides a robust and versatile development platform that accelerates the design process and helps ensure that battery management systems meet the highest standards of efficiency and safety.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess