EN
  • EN
  • DE

ATA6824C-MFHW-1

Part No ATA6824C-MFHW-1
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER SER 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Commutation, Direction Management
Technology Power MOSFET
Applications Automotive
Supply Voltage - Operating 6.5 V to 22.7 V
Temperature Range - Operating -40°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 32-TPQFP (7x7)
Win Source Part Number 1019993-ATA6824C-MFHW-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6824C-MFHW-1 CAD Model

Description

The ATA6824C-MFHW-1 is a robust H-bridge driver IC designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-quality motor driver is specifically engineered to operate under high-temperature conditions, making it an ideal choice for automotive and industrial applications where reliability and performance are critical.

Key Features:

  • High-Temperature Operation: The ATA6824C-MFHW-1 is capable of functioning in extreme temperature environments, with an operational range from -40°C to +150°C, ensuring reliable performance in harsh conditions.
  • Integrated H-Bridge: The device includes a fully integrated H-bridge that can control DC motors or other inductive loads, providing bidirectional control and simplifying circuit design.
  • High Output Current: It can deliver an output current of up to 1A, making it suitable for a wide range of motor driving applications.
  • Low Standby Current: With an emphasis on power efficiency, the ATA6824C-MFHW-1 features a low standby current, reducing power consumption when the device is not actively driving a load.
  • Over-Temperature Protection: The built-in over-temperature protection feature ensures the device shuts down in the event of excessive heat, thereby protecting the IC and connected components from damage.
  • Diagnostic Functions: Equipped with diagnostic capabilities, the ATA6824C-MFHW-1 provides feedback on the status of the motor and the H-bridge, aiding in fault detection and system maintenance.

Applications:

The ATA6824C-MFHW-1's robust design and high-temperature resilience make it particularly suitable for automotive applications such as mirror adjustment, window lifters, and seat positioning systems. It is also well-suited for industrial applications that require reliable motor control in environments with elevated temperatures or variable thermal conditions.

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products, and the ATA6824C-MFHW-1 is no exception. It is built to meet stringent quality standards, ensuring that it delivers consistent performance and longevity in all supported applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess