EN
  • EN
  • DE

ATA663211-GAQW

Part No ATA663211-GAQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver - LINbus 8-SO
Manufacturer Microchip Technology
Series Functional Safety (FuSa)
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name ATA663211
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-ATA663211-GAQWCT, 1611-ATA663211-GAQWCTINACTIVE, 1611-ATA663211-GAQWDKRINACTIVE, ATA663211-GAQWDKR, 1611-ATA663211-GAQWDKR, ATA663211-GAQWTR, ATA663211-GAQWCT, 1611-ATA663211-GAQWTR-ND, 1611-ATA663211-GAQWDKR-ND, 1611-ATA663211-GAQWTRINACTIVE, 1611-ATA663211-GAQWCT-ND, 1611-ATA663211-GAQWTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862269-ATA663211-GAQW
Ultra Librarian 3D Model Ultra Librarian ATA663211-GAQW CAD Model

Description

The Microchip Technology ATA663211-GAQW is a state-of-the-art LIN transceiver designed to meet the rigorous demands of automotive and industrial communication networks. This device is a key component for applications requiring reliable data exchange over a Local Interconnect Network (LIN) bus. It is compliant with the LIN 2.x, as well as the SAE J2602 standard, ensuring broad compatibility and interoperability with other LIN network components.

Key Features

  • High Integration: The ATA663211-GAQW integrates a voltage regulator and watchdog in a single package, simplifying design and reducing external component count.
  • Enhanced ESD Protection: With built-in ESD protection, the device is robust against electrostatic discharges, making it ideal for use in environments prone to such occurrences.
  • Low Power Consumption: This transceiver boasts a very low current consumption in sleep mode, which is crucial for battery-powered applications and helps in reducing overall power consumption of the system.
  • Wide Operating Voltage: The device operates over a wide supply voltage range, accommodating the varying conditions typical in automotive power supplies.
  • Temperature Range: Designed to withstand extreme temperatures, the ATA663211-GAQW operates effectively across a broad temperature range, suitable for harsh automotive environments.

Applications

The ATA663211-GAQW is versatile and can be used in various applications within the automotive sector, including but not limited to:

  • Body Control Modules
  • Rain/Light Sensors
  • Intelligent Sensors
  • Steering Wheel Controls
  • HVAC Systems

Furthermore, its robustness and reliability also make it suitable for industrial applications where a LIN bus communication interface is required.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the ATA663211-GAQW is no exception. It is manufactured to meet the high standards expected in the automotive industry, ensuring performance and durability for the lifetime of the application.

For designers and engineers looking for a reliable LIN transceiver with integrated features and robust protection mechanisms, the Microchip Technology ATA663211-GAQW represents an excellent choice that can help streamline the design process and enhance system reliability.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5073 $50.7300
245+ $0.4163 $101.9935
375+ $0.4033 $151.2375
515+ $0.3903 $201.0045
665+ $0.3773 $250.9045
890+ $0.3382 $300.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess