EN
  • EN
  • DE

ATA6614P-PLQW

Part No ATA6614P-PLQW
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN EP
Maximum Operating Temperature 85 °C
Max Supply Voltage 27 V
Min Operating Temperature -45 °C
Min Supply Voltage 5 V
Mount Surface Mount
Number of Pins 48
RoHS Compliant
Win Source Part Number 989015-ATA6614P-PLQW
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA6614P-PLQW CAD Model

Description

Product Overview: ATA6614P-PLQW

The ATA6614P-PLQW is a sophisticated automotive-grade device designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is tailored to meet the rigorous demands of the automotive industry, providing a reliable and efficient solution for various in-vehicle networking applications.

Key Features

  • Integrated LIN Transceiver: The device includes a fully integrated LIN transceiver compliant with the LIN 2.0, 2.1, and SAE J2602 standards, ensuring interoperability with a wide range of LIN networks.
  • Voltage Regulator: An onboard voltage regulator with a 5V output is capable of delivering up to 50mA, making it ideal for powering a microcontroller and other peripheral devices.
  • Watchdog Timer: A built-in watchdog timer enhances system reliability by monitoring the microcontroller and resetting it in case of a malfunction.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the ATA6614P-PLQW is designed to withstand the extreme conditions found in automotive environments.
  • Protection Features: The device includes protection against overtemperature, undervoltage, and transients, which are critical for maintaining performance in the harsh electrical environment of vehicles.

Applications

The ATA6614P-PLQW is well-suited for a variety of applications within the automotive sector, including but not limited to:

  • Body control modules
  • Door modules
  • Rain/light sensors
  • Interior lighting
  • Seat control

Package and Quality

The device is offered in a QFN32 package, which is designed to occupy minimal board space while providing robust physical connections. Furthermore, it adheres to the stringent quality standards required for automotive applications, ensuring reliability and performance over the product's lifespan.

With Microchip Technology's commitment to quality and support, the ATA6614P-PLQW represents an excellent choice for designers looking to implement a LIN-based communication system in their automotive products.

You May Also Be Interested in

Kemet
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess