EN
  • EN
  • DE

ATA6571-GCQW1-VAO

Part No ATA6571-GCQW1-VAO
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN TRX W WD, WAKE-UP PIN & PN / 1/1 Transceiver Half CANbus 14-VDFN (4.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 4V ~ 4.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VDFN (4.5x3)
REACH Status REACH Unaffected
Win Source Part Number 1377884-ATA6571-GCQW1-VAO
Ultra Librarian 3D Model Ultra Librarian ATA6571-GCQW1-VAO CAD Model

Description

Microchip Technology's ATA6571-GCQW1-VAO CAN Transceiver

The ATA6571-GCQW1-VAO from Microchip Technology is a high-performance CAN (Controller Area Network) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed to operate in harsh automotive environments, it is capable of withstanding the challenges of automotive applications, offering both high-speed and low-speed capabilities.

This robust transceiver is compliant with the ISO 11898-2:2016 standard and offers a wide range of features designed to ensure reliable communication in the demanding automotive sector. It supports CAN FD (Flexible Data-rate) for higher bandwidth requirements, allowing data rates up to 5 Mbps for the data phase of CAN FD. It is also backward compatible with traditional CAN 2.0 networks, ensuring seamless integration with existing systems.

The ATA6571-GCQW1-VAO is equipped with a number of protective features to safeguard the network against fault conditions. These include thermal protection, short-circuit protection, and an under-voltage detection system. The transceiver also features a low-power mode that significantly reduces current consumption when the network is idle or in standby, making it an excellent choice for power-sensitive applications.

Its small form factor and lead (Pb)-free, RoHS-compliant packaging make the ATA6571-GCQW1-VAO an environmentally friendly choice that is suitable for space-constrained applications. The device is also AEC-Q100 qualified, indicating that it has passed stringent quality tests for automotive electronic components.

Whether you are developing advanced driver assistance systems, in-vehicle networks, or any other automotive applications requiring reliable data communication, the ATA6571-GCQW1-VAO CAN transceiver from Microchip Technology offers a high-quality, durable solution that you can trust.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6579 $58.0265
75+ $1.3603 $102.0225
115+ $1.3178 $151.5470
160+ $1.2753 $204.0480
205+ $1.2328 $252.7240
275+ $1.1053 $303.9575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess