EN
  • EN
  • DE

AOTF454AL

Part No AOTF454AL
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817231-AOTF454AL
Ultra Librarian 3D Model Ultra Librarian AOTF454AL CAD Model

Description

The AOTF454AL is a MOSFET manufactured by Alpha & Omega Semiconductor (AOS). While specific details are not readily available, its product name and manufacturer allow for a general description based on common MOSFET characteristics and AOS's product portfolio.

Applications:

  • DC-DC converters in laptops and other portable devices.
  • Load switching in power distribution systems.
  • Battery management systems (BMS) for controlling charging and discharging.
  • Power OR-ing circuits to provide redundant power sources.
  • LED lighting applications for efficient power control.

Features:

  • Low on-resistance (RDS(on)), minimizing power losses and improving efficiency.
  • Fast switching speed, allowing for efficient operation in high-frequency applications.
  • Logic-level gate drive, enabling direct interface with microcontrollers and other digital circuits.
  • Compact package size, suitable for space-constrained applications.
  • Avalanche ruggedness, enhancing reliability and preventing damage from voltage spikes.

Benefits:

  • Improved energy efficiency, reducing heat generation and extending battery life.
  • Reduced system size and cost, by minimizing the need for external components.
  • Enhanced system reliability, due to the robust design and avalanche capability.
  • Simplified circuit design, because of the logic-level gate drive and integrated features.
  • Optimized performance in high-frequency switching applications, because of the fast switching speed and low gate charge.

Additional Details:

Given the limited specific data, further investigation is needed to determine precise voltage and current ratings, package type, and other key parameters. The AOTF454AL likely incorporates AOS's advanced MOSFET technology, such as Shield-Gate Trench MOSFET (SGT) or similar innovation, to achieve optimal performance and efficiency. Compatibility and proper thermal management should be considered when integrating this component into electronic systems. Check the datasheet for detailed specifications and application notes to ensure correct implementation.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess