EN
  • EN
  • DE

ATA6563-GAQW1

Part No ATA6563-GAQW1
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half CAN 8-SOIC
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ATA6563
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845558-ATA6563-GAQW1
Ultra Librarian 3D Model Ultra Librarian ATA6563-GAQW1 CAD Model

Description

Microchip Technology's ATA6563-GAQW1 CAN Transceiver

The ATA6563-GAQW1 is a high-performance CAN (Controller Area Network) transceiver produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transceiver serves as an interface between a CAN protocol controller and the physical two-wire CAN bus designed for high-speed automotive networking applications. It is compliant with the ISO 11898-2:2016 standard and offers an ideal solution for networking in cars, trucks, buses, and industrial automation systems.

The ATA6563-GAQW1 transceiver is designed to withstand the harsh conditions of the automotive environment. It features a wide common-mode range for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection exceeding 6kV. This makes it robust against the electrical disturbances that are common in automotive applications.

With its low power consumption in standby mode, the ATA6563-GAQW1 contributes to energy efficiency, a critical factor in modern electronic designs. It also supports data rates up to 5 Mbps for CAN FD (Flexible Data-rate), ensuring compatibility with newer CAN FD networks that require higher data throughput than traditional CAN networks.

Key features of the ATA6563-GAQW1 include:

  • ISO 11898-2:2016 compliant
  • Support for CAN FD at data rates up to 5 Mbps
  • Low power consumption in standby mode
  • Differential receiver with wide common-mode range
  • ESD protection > 6kV
  • Remote wake-up capability via CAN bus
  • Thermal protection with auto-restart
  • Bus pin short-circuit and overtemperature protection

Engineers can rely on the ATA6563-GAQW1 for a reliable and efficient communication interface in their automotive designs. Its advanced features ensure seamless integration into modern vehicle architectures and industrial networks, providing a secure and resilient solution for data communication across various systems.

Microchip Technology offers support and resources for developers working with the ATA6563-GAQW1, including datasheets, application notes, and development tools. This ensures a smooth design process from prototype to production, making the ATA6563-GAQW1 an excellent choice for professionals seeking a high-quality CAN transceiver.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6236 $53.0060
200+ $0.5117 $102.3400
305+ $0.4957 $151.1885
420+ $0.4797 $201.4740
540+ $0.4637 $250.3980
725+ $0.4158 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,163 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess