EN
  • EN
  • DE

ATA6561-GBQW-N

Part No ATA6561-GBQW-N
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8VDFN / 1/1 Transceiver CAN 8-VDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (3x3)
Base Product Number ATA6561
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names ATA6561-GBQW-NCT,ATA6561-GBQW-NTR,ATA6561-GBQW-NDKR
Standard Package 6,000
Win Source Part Number 966809-ATA6561-GBQW-N
Ultra Librarian 3D Model Ultra Librarian ATA6561-GBQW-N CAD Model

Description

Microchip Technology's ATA6561-GBQW-N CAN Transceiver

The ATA6561-GBQW-N is an advanced CAN (Controller Area Network) transceiver produced by Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This high-performance device is engineered to facilitate reliable communication in automotive and industrial applications where a robust network is critical for system functionality and safety.

Key Features:

  • Compliance with Standards: The device is compliant with the ISO 11898-2, ISO 11898-5, and SAE J2962-2 standards, ensuring compatibility with the latest CAN specifications.
  • High-Speed Operation: It supports CAN data transmission rates up to 5 Mbit/s, making it suitable for high-speed CAN networks.
  • Low Power Modes: The ATA6561-GBQW-N offers different power modes including Sleep and Standby, contributing to reduced power consumption in the system.
  • Robust Protection Features: It is equipped with protection against over-temperature, short-circuit, and voltage transients, enhancing the reliability of the network under harsh conditions.
  • Wide Operating Voltage Range: The transceiver operates within a voltage range of 4.5V to 5.5V, accommodating a variety of automotive and industrial power systems.
  • Small Form Factor: The device comes in a small 8-pin package, making it an ideal choice for space-constrained applications.

Applications:

The ATA6561-GBQW-N is particularly well-suited for use in automotive networks, such as in-vehicle infotainment systems, body control modules, and advanced driver assistance systems (ADAS). It is also applicable to industrial automation systems, where reliable data transmission is essential for operational efficiency and safety.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the ATA6561-GBQW-N is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigorous demands of both automotive and industrial environments.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8903 $53.4180
140+ $0.7305 $102.2700
215+ $0.7077 $152.1555
295+ $0.6849 $202.0455
380+ $0.6620 $251.5600
510+ $0.5936 $302.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess