EN
  • EN
  • DE

LTR-5576DH

Part No LTR-5576DH
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description Phototransistor Chip 3-Pin / PHOTOTRANSISTOR PTX TBIT .2"HT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Part Status Obsolete(EOL)
Voltage - Collector Emitter Breakdown (Maximum) 30V
Current - Collector (Ic) (Maximum) 1mA
Current - Dark (Id) (Maximum) 100nA
Power - Max 100mW
Mounting Style Through Hole
Orientation Side View
Operating Temperature Range -40°C ~ 85°C (TA)
Package Radial, 3 Lead, Side View
Win Source Part Number 784684-LTR-5576DH
Popularity Medium
Supply and Demand Status Balance
Family Name LTR-5576DH
Introduction Date April 12, 2007
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LTR-5576DH CAD Model

Description

The LTR-5576DH is a through-hole sensor/transducer manufactured by Lite-On Inc.

  • Maximum Power: 100mW
  • Packaging: Bulk
  • Family: LTR-5576DH
  • Obsolete (EOL): Yes
  • Estimated EOL Date: 2027

You May Also Be Interested in

TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
Honeywell
PHOTOTRANSISTOR SILICON NPN T-1 / Phototransistor Chip Silicon 935nm 2-Pin T-1
Need more? Email Us
Fairchild/ON Semiconductor
PHOTOTRANSISTOR IR 30V SIDELOOK
Lowest to $0.3430
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 830NM TOP TO206AA / Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.7697
Everlight Electronics Co Ltd
Phototransistor Filter Topview Rohsconf
Lowest to $0.0662
Rohm Semiconductor
Phototransistor Chip 800nm 4-Pin SMD T/R / PHOTOTRANS SIDE VIEW SMD
Lowest to $0.2189
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess