EN
  • EN
  • DE

ATA5824C-PLQW

Part No ATA5824C-PLQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM / RF Transceiver ASK/FSK 3V Automotive 48-Pin QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK
Frequency 434MHz
Data Rate (Maximum) 20kbps
Power - Output 10dBm
Sensitivity -116dBm
Serial Interfaces SPI
Operating Supply Voltage 2.15 V ~ 3.6 V, 4.4 V ~ 5.25 V
Current - Receiving 10.5mA
Current - Transmitting 6.95mA ~ 15.8mA
Operating Temperature Range -40°C ~ 105°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 769128-ATA5824C-PLQW
Popularity Medium
Supply and Demand Status Limited
Family Name ATA5824
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATA5824C-PLQW CAD Model

Description

The ATA5824C-PLQW is a high-performance, low-power RF transmitter developed by Microchip Technology, designed for automotive and industrial applications. This device is part of Microchip's extensive portfolio of radio frequency integrated circuits (RFICs) and is engineered to provide reliable communication in various wireless applications.

Key Features

  • Frequency Range: The transmitter operates in the 433.92 MHz ISM (Industrial, Scientific, and Medical) band, which is widely used for wireless control systems.
  • Modulation Techniques: It supports various modulation schemes including ASK (Amplitude Shift Keying) and FSK (Frequency Shift Keying), offering flexibility for different communication protocols.
  • Output Power: The ATA5824C-PLQW is capable of delivering up to +10 dBm of output power, ensuring robust signal transmission over extended ranges.
  • Low Power Consumption: Designed for battery-operated devices, the transmitter features a low current consumption mode, making it ideal for applications where power efficiency is crucial.
  • Package Type: It comes in a PLQW 32 (5x5) package, which is suitable for space-constrained applications while providing enough pins for necessary interfacing.
  • Temperature Range: The device can operate over a wide temperature range, making it suitable for harsh environmental conditions.
  • Quality and Reliability: Microchip's commitment to quality ensures that the ATA5824C-PLQW meets stringent automotive industry standards for reliability and performance.

Applications

The ATA5824C-PLQW is versatile and can be used in a variety of applications, including but not limited to:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless alarm and security systems
  • Industrial control systems
  • Telemetry and remote control applications

With its combination of performance, power efficiency, and reliability, the Microchip ATA5824C-PLQW is an excellent choice for developers seeking a robust wireless solution for their next project.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess