EN
  • EN
  • DE

ACST1035-7FP

Part No ACST1035-7FP
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 10A TO220FPAB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features TRIAC Standard 700 V 10 A Through Hole TO-220FPAB
Manufacturer STMicroelectronics
Series ACS™/A.S.D®
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FPAB
Family Name ACST1035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-10867-5, ACST10357FP
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850048-ACST1035-7FP
Ultra Librarian 3D Model Ultra Librarian ACST1035-7FP CAD Model

Description

The ACST1035-7FP is a cutting-edge electronic component from STMicroelectronics, designed to provide robust and reliable switching for AC loads. This innovative product incorporates advanced features that make it an ideal choice for a wide range of applications requiring overvoltage protection and control of AC power lines.

Key Features

  • High Surge Capability: The ACST1035-7FP is capable of withstanding high surge voltages, ensuring stability and protection against transients.
  • Overvoltage Protection: This device includes built-in overvoltage protection, which helps to safeguard connected devices from voltage spikes and surges, enhancing system reliability.
  • High Holding Current: The high holding current feature minimizes the risk of spurious triggering, making the ACST1035-7FP highly suitable for applications with noisy AC lines.
  • Snubberless Technology: Thanks to its snubberless design, the ACST1035-7FP can operate without additional external components, simplifying circuit design and reducing overall system costs.
  • TO-220FP Package: The device is housed in a fully isolated TO-220FP package, offering excellent heat dissipation and making it easy to integrate into a variety of circuit layouts.

Applications

The versatility of the ACST1035-7FP allows it to be used in a broad array of applications, including but not limited to:

  • Home appliances such as washing machines and ovens
  • Industrial automation systems
  • Intelligent power management solutions
  • Lighting systems requiring robust control mechanisms

Conclusion

The ACST1035-7FP from STMicroelectronics represents a significant advancement in AC switch technology. Its combination of overvoltage protection, high surge capability, and snubberless operation make it a highly efficient and practical solution for modern electrical systems. Whether for home appliances or industrial automation, the ACST1035-7FP delivers performance and reliability that engineers can trust.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4163 $63.7335
100+ $1.1622 $116.2200
155+ $1.1258 $174.4990
215+ $1.0896 $234.2640
275+ $1.0531 $289.6025
370+ $0.9443 $349.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess