EN
  • EN
  • DE

ATA5780N-WNQW

Part No ATA5780N-WNQW
Manufacturer Microchip Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818009-ATA5780N-WNQW
Ultra Librarian 3D Model Ultra Librarian ATA5780N-WNQW CAD Model

Description

Microchip Technology ATA5780N-WNQW Description

The ATA5780N-WNQW is a sophisticated, high-performance RF receiver integrated circuit (IC) from Microchip Technology, designed to meet the demanding requirements of automotive and industrial wireless applications. This device operates in the high-frequency band and is optimized for use in keyless entry systems, tire pressure monitoring systems (TPMS), and other low-power wireless applications.

Key Features:

  • High Sensitivity: The ATA5780N-WNQW boasts an excellent sensitivity level, ensuring reliable reception of signals even in environments with high levels of interference or at extended ranges.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated systems where longevity is crucial.
  • Frequency Range: It operates at a frequency optimized for automotive and industrial wireless standards, providing consistent performance and compatibility with a wide range of applications.
  • Integrated Features: This receiver includes an on-chip voltage regulator, frequency synthesizer, and a phase-locked loop (PLL) for precise frequency control, reducing the need for external components and simplifying the design process.
  • Programmability: The ATA5780N-WNQW is programmable, allowing for customization and fine-tuning to meet specific application requirements, which is essential for designers looking to achieve optimal system performance.

Applications:

The versatility of the ATA5780N-WNQW makes it suitable for a variety of applications, primarily within the automotive sector, where robust and reliable wireless communication is essential. It is commonly used in:

  • Remote Keyless Entry (RKE) systems
  • Passive Entry Go (PEG) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless control systems for industrial applications

With its robust feature set and Microchip Technology's commitment to quality, the ATA5780N-WNQW is a top choice for developers looking to incorporate a reliable RF receiver into their automotive or industrial wireless solutions. Its integration capabilities and programmable nature provide a flexible platform for creating advanced, energy-efficient wireless systems.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2171 $62.6052
27+ $4.2816 $115.6032
42+ $4.1476 $174.1992
58+ $4.0136 $232.7888
75+ $3.8796 $290.9700
100+ $3.4789 $347.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess