EN
  • EN
  • DE

ATA5749-6DQY

Part No ATA5749-6DQY
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description IC Tx Fract-n Pll 10TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Radiation Hardening No
RoHS Compliant
Type Integrated Circuit (IC)
Win Source Part Number 973728-ATA5749-6DQY
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA5749-6DQY CAD Model

Description

The ATA5749-6DQY is a high-performance, low-power RF transmitter designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is engineered to meet the stringent requirements of automotive and industrial markets, providing a reliable solution for wireless communication applications.

Key Features

  • Frequency Range: The device operates in the sub-GHz frequency bands, offering excellent propagation characteristics for long-range communication.
  • Modulation: It supports various modulation schemes including ASK, FSK, and PSK, which allows for flexibility in designing communication protocols.
  • Output Power: The ATA5749-6DQY offers programmable output power, enabling it to adapt to different regulatory requirements and application needs.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered applications where power consumption is critical.
  • Integrated Features: The transmitter includes an integrated PLL synthesizer and a power amplifier, reducing the need for external components and simplifying the design process.
  • Temperature Range: Capable of operating across a wide temperature range, this device is suitable for harsh environments often encountered in automotive and industrial applications.

Applications

The versatility of the ATA5749-6DQY makes it an excellent choice for a variety of applications, including but not limited to:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless alarm and security systems
  • Telemetry and remote control applications
  • Home automation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATA5749-6DQY is no exception. It is manufactured to meet high-quality standards, ensuring reliable performance and longevity in the field. With its robust design and advanced features, the ATA5749-6DQY is the right choice for developers looking for a dependable RF transmitter solution.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess