EN
  • EN
  • DE
  • IT

ATA5275PGQI

Part No ATA5275PGQI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description IC Transmitter 125KHZ 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package VQFN
Frequency 125 kHz
Lead Free Lead Free
Number of Pins 20
Packaging Cut Tape (CT)
RoHS Compliant
Win Source Part Number 1127359-ATA5275PGQI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA5275PGQI CAD Model

Description

The ATA5275PGQI is a sophisticated, multi-channel receiver device from Microchip Technology, designed to cater to the advanced requirements of automotive Passive Entry Passive Start (PEPS) and Remote Keyless Entry (RKE) systems. This integrated circuit (IC) is specifically engineered to enable vehicles to wirelessly detect and authenticate key fobs, providing enhanced security and convenience for automotive access control.

Key Features

  • Multi-Channel Receiver: Equipped with multiple LF (Low Frequency) channels, the ATA5275PGQI ensures high sensitivity and robust signal detection from multiple directions, enhancing the reliability of PEPS and RKE systems.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for battery-powered applications, thereby extending the battery life of key fobs.
  • High Integration: The IC integrates a wake-up timer, a battery voltage monitor, and a serial peripheral interface (SPI), reducing the need for external components and simplifying the overall system design.
  • Versatile Modulation Schemes: It supports various modulation schemes including Manchester, Biphase, and PSK, providing flexibility in communication protocol design.

Applications

The ATA5275PGQI is an ideal solution for a range of applications within the automotive industry, especially in systems that require reliable communication between the vehicle and its smart keys. Its primary applications include:

  • Passive Entry Passive Start (PEPS) systems
  • Remote Keyless Entry (RKE) systems
  • Immobilizer systems
  • Other automotive wireless control systems

Technical Specifications

The device comes in a QFN package, which is suitable for space-constrained applications. It operates over a wide temperature range, making it robust for the varying conditions within automotive environments. The ATA5275PGQI also meets the stringent requirements of automotive quality standards, ensuring reliability and performance.

For designers and engineers looking for an advanced receiver IC that combines performance with low power consumption, the ATA5275PGQI from Microchip Technology provides an excellent choice for next-generation automotive wireless systems.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
STMicroelectronics
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess