EN
  • EN
  • DE

ATA25DL081-SSH

Part No ATA25DL081-SSH
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046722-ATA25DL081-SSH
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA25DL081-SSH CAD Model

Description

Microchip Technology ATA25DL081-SSH Overview

The ATA25DL081-SSH is a high-performance, robust storage solution from Microchip Technology, designed to cater to a wide range of data storage requirements. This product is part of Microchip's extensive portfolio of memory devices, which are known for their reliability and efficiency. The ATA25DL081-SSH is a Serial Peripheral Interface (SPI) Flash memory device that provides a substantial 8 Mbit of storage capacity, making it an ideal choice for applications requiring a significant amount of data storage in a compact form factor.

Engineered with longevity and endurance in mind, the ATA25DL081-SSH is suitable for use in various industrial, automotive, and consumer electronics applications. Its SPI interface facilitates high-speed data transfer, ensuring quick read and write operations, which is critical for applications that demand fast access to stored data. The device operates over a wide voltage range, typically from 2.7V to 3.6V, providing flexibility in terms of power supply design and compatibility with a broad spectrum of microcontrollers and processors.

The ATA25DL081-SSH boasts a range of features that enhance its functionality and ease of use. These include sector and block erase capabilities, which allow for efficient memory management and optimization of data storage. Additionally, the device offers various security features, such as write protection and a hardware reset function, which help to safeguard stored data against unauthorized access and accidental modifications.

In terms of packaging, the ATA25DL081-SSH is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is widely used and recognized for its compact footprint and ease of PCB (Printed Circuit Board) integration. This package type is advantageous for space-constrained applications, allowing designers to incorporate substantial memory storage without compromising on the overall size of the end product.

Overall, the Microchip Technology ATA25DL081-SSH is a versatile and reliable SPI Flash memory device that provides designers with a high-capacity storage solution, coupled with advanced features and a convenient form factor. Its robust design and compatibility make it a go-to choice for a diverse array of applications requiring stable and secure data storage.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess