EN
  • EN
  • DE

ATA25DF041ASSH

Part No ATA25DF041ASSH
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046720-ATA25DF041ASSH
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA25DF041ASSH CAD Model

Description

Microchip Technology ATA25DF041ASSH

The ATA25DF041ASSH is an advanced memory solution from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This device is a part of Microchip's Serial Flash product family and offers a reliable and efficient storage option for a wide range of applications, including consumer electronics, industrial control systems, and Internet of Things (IoT) devices.

Key Features:

  • Memory Size: The ATA25DF041ASSH comes with a 4 Mbit (512 KB) storage capacity, which is ideal for storing firmware, configuration parameters, and data logging information.
  • Interface: It features a high-speed Serial Peripheral Interface (SPI) that ensures fast data transfer rates, which is critical for applications that require quick access to stored data.
  • Performance: This memory device boasts a high read speed, enabling efficient access to data. It also provides a fast program and erase time, which is essential for applications that frequently update stored information.
  • Voltage Range: The ATA25DF041ASSH operates within a wide voltage range, typically between 2.7V to 3.6V, making it versatile for various power supply conditions.
  • Endurance: It is designed for high endurance with a significant number of program/erase cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Operating Temperature: The device is built to operate over an industrial temperature range, ensuring consistent performance even in extreme conditions.
  • Package: The ATA25DF041ASSH is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.

Applications:

The versatility and robustness of the ATA25DF041ASSH make it an ideal choice for a host of applications, including:

  • Embedded systems that require a non-volatile memory for code and data storage.
  • Consumer electronics such as smart wearables, wireless devices, and gaming peripherals.
  • Industrial automation systems for storing firmware and configuration settings.
  • Automotive applications where reliable data storage is critical under varying environmental conditions.
  • IoT devices that need to store user settings, sensor data, or network configurations.

With its combination of size, speed, and reliability, the Microchip Technology ATA25DF041ASSH Serial Flash memory is a compact and powerful storage solution that can be integrated into a wide array of electronic products.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess