EN
  • EN
  • DE

AT97SC3204-X1A191

Part No AT97SC3204-X1A191
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM LPC 28TSSOP / IC CRYPTO TPM LPC 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series CryptoController
Packaging Bulk
Part Status Obsolete(EOL)
Applications Secure Communications
Core Processor AVR
Program Memory Type EEPROM
Interface LPC
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.240", 6.10mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 769119-AT97SC3204-X1A191
Popularity Medium
Supply and Demand Status Limited
Family Name AT97SC3
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-X1A191 CAD Model

Description

The AT97SC3204-X1A191 is a state-of-the-art security module from Microchip Technology, designed to deliver top-tier cryptographic capabilities and tamper-resistant features. This product is a part of the broader portfolio of Trusted Platform Modules (TPMs) that Microchip offers, catering to a wide range of security needs for computing systems.

Key Features:

  • Robust Security: The AT97SC3204-X1A191 is built to provide robust hardware-based security. It includes features such as secure key storage, random number generation, and support for multiple cryptographic algorithms, ensuring the integrity and security of the system it protects.
  • Comprehensive Cryptographic Support: This module supports a wide array of cryptographic algorithms, including RSA, SHA-1, SHA-256, HMAC, and AES, making it versatile for various security applications.
  • TPM 1.2 Compliance: The device adheres to the TPM 1.2 standard set by the Trusted Computing Group (TCG), which ensures interoperability with a vast range of TPM-enabled applications and systems.
  • Easy Integration: With its standardized interface, the AT97SC3204-X1A191 can be easily integrated into existing platforms, providing an immediate boost to system security without the need for significant hardware changes.
  • Low Power Consumption: Designed for efficiency, this TPM module operates with minimal power draw, making it suitable for use in both portable devices and stationary systems where power efficiency is critical.

Applications:

The AT97SC3204-X1A191 is ideal for a variety of applications where security is paramount. These include:

  • Enterprise Security
  • Personal Computers and Laptops
  • Networking Equipment
  • Embedded Systems
  • Industrial Control Systems
  • Consumer Electronics

With its advanced security features and compliance with industry standards, the AT97SC3204-X1A191 from Microchip Technology is an excellent choice for organizations and individuals looking to enhance the security of their digital systems.

You May Also Be Interested in

Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess