The AT93C8610SI27SOP8 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the AT93C series, which is known for its high reliability and low-power consumption, making it an ideal choice for a wide range of applications.
Key Features
- Memory Size: The device offers a memory size of 8Kb, which is sufficient for storing configuration data, calibration data, and small application parameters.
- Interface Type: It utilizes a simple two-wire serial interface, which is compatible with the I2C protocol, ensuring easy integration with most microcontrollers.
- Operating Voltage: The EEPROM operates within a voltage range of 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems.
- Package: It comes in an 8-lead SOP (Small Outline Package) that is surface-mountable and offers a compact footprint for space-constrained applications.
- Endurance: The AT93C8610SI27SOP8 boasts a high write endurance with a minimum of one million write cycles, ensuring data stability and reliability over the product's lifespan.
- Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a long-term storage solution without the need for periodic data refreshing.
Applications
The AT93C8610SI27SOP8 is well-suited for a variety of applications that require non-volatile memory storage. It is commonly used in:
- Consumer electronics
- Industrial control systems
- Medical devices
- Automotive applications
- Smart cards
With its robust design and proven technology, the AT93C8610SI27SOP8 from Microchip Technology is an excellent choice for designers and engineers looking for a reliable EEPROM solution to meet the demands of modern electronic devices and systems.