EN
  • EN
  • DE

AT93C86-10SC-2.7

Part No AT93C86-10SC-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Max Frequency 2MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1019901-AT93C86-10SC-2.7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT93C86-10SC-2.7 CAD Model

Description

Microchip Technology AT93C86-10SC-2.7 EEPROM

The AT93C86-10SC-2.7 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology. This component is designed to provide a reliable and flexible data storage solution for advanced microcontroller-based systems. With its robust serial interface, the AT93C86-10SC-2.7 ensures seamless integration into a wide array of applications ranging from industrial controllers to consumer electronics.

Key Features:

  • Memory Size: The device offers a considerable memory capacity of 16K (2048 x 8 or 1024 x 16).
  • Operating Voltage: It operates at a voltage range of 2.7V to 5.5V, making it suitable for low-power applications.
  • Communication Interface: Utilizes a simple and efficient SPI (Serial Peripheral Interface) for communication, allowing for high-speed data transfer.
  • Write Cycle Time: Features a write cycle time of 5 ms, providing quick data storage capabilities.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Packaging: Comes in a small-outline 8-pin SOIC package, ideal for space-constrained applications.

Applications:

The AT93C86-10SC-2.7 is versatile and can be used in various applications, including:

  • Embedded systems
  • Automotive electronics
  • Portable devices
  • Medical instruments
  • Networking equipment

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT93C86-10SC-2.7 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that your application runs smoothly and consistently. The EEPROM device is also RoHS compliant, making it an environmentally friendly choice for designers and manufacturers looking to reduce hazardous substances in their products.

Whether you're working on a sophisticated industrial system or developing the latest consumer gadget, the AT93C86-10SC-2.7 EEPROM from Microchip Technology offers the storage solutions you need with the performance and reliability you can trust.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4072 $56.2880
90+ $1.1547 $103.9230
135+ $1.1186 $151.0110
185+ $1.0825 $200.2625
240+ $1.0464 $251.1360
320+ $0.9382 $300.2240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,327 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess