EN
  • EN
  • DE

AT93C56B-SSPD-T

Part No AT93C56B-SSPD-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 1MHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 1 MHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8, 128 x 16)
Memory Interface SPI
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93C56B
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 4,000
Win Source Part Number 982302-AT93C56B-SSPD-T
Ultra Librarian 3D Model Ultra Librarian AT93C56B-SSPD-T CAD Model

Description

The AT93C56B-SSPD-T is a high-quality EEPROM product from Microchip Technology, renowned for its reliability and performance in a multitude of applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is a non-volatile memory chip used for storage and for transferring data between a PC and other digital devices.

With a storage capacity of 2K (256 x 8 or 128 x 16), the AT93C56B-SSPD-T allows for a flexible organization of memory cells to suit the needs of your specific data storage requirements. Its versatility is further enhanced by the self-timed write cycle with auto-clear, which simplifies the process of data handling and management.

The device operates across a wide voltage range (1.8V to 5.5V) making it suitable for low-power applications and compatible with most microcontroller logic levels. It also features a fast write cycle time of only 5ms, ensuring quick and efficient data storage.

Its robust design includes a write protect pin that provides hardware data protection, ensuring your data remains safe from accidental modifications. Additionally, the AT93C56B-SSPD-T is capable of 1 million write cycles and has a data retention of 100 years, guaranteeing long-term reliability of your data storage.

The product comes in a surface-mount, 8-lead SOP (Small Outline Package) form factor, denoted by the 'SS' in its part number, which is suitable for compact PCB layouts and is widely used in modern electronic designs. The 'PD' suffix indicates the use of a standard plastic package, while the 'T' denotes tape and reel packaging, which is ideal for automated assembly processes.

Whether you are working on a small-scale project or a large industrial application, the Microchip Technology AT93C56B-SSPD-T EEPROM offers an excellent solution for your data storage needs, providing a combination of durability, flexibility, and ease of integration.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess