EN
  • EN
  • DE

AT91SAM7SE32W

Part No AT91SAM7SE32W
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046684-AT91SAM7SE32W
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT91SAM7SE32W CAD Model

Description

Microchip Technology's AT91SAM7SE32W: A High-Performance Microcontroller

The AT91SAM7SE32W is a versatile and powerful microcontroller from Microchip Technology, designed to meet the needs of a wide range of embedded applications. This ARM7TDMI-based microcontroller comes with an extensive set of features and capabilities that make it an ideal choice for projects requiring efficient power management, high-speed data processing, and reliable security measures.

Core Features

  • Processor Core: At the heart of the AT91SAM7SE32W is a 32-bit ARM7TDMI RISC processor, which provides a perfect balance between performance and power consumption. This core operates at a maximum speed of 55 MHz, delivering the computational power necessary for complex tasks.
  • Memory: The device is equipped with 32KB of high-speed flash memory and 8KB of SRAM, ensuring ample space for code storage and efficient data handling. The flash memory also supports in-system programming and in-application programming for greater flexibility during development and deployment.
  • Enhanced Security: With its integrated security features, the AT91SAM7SE32W ensures the protection of your application's data. It includes a memory protection unit (MPU) and a hardware lock to safeguard against unauthorized access.

Connectivity and I/O

  • USB 2.0 Full Speed: The microcontroller includes a USB 2.0 full-speed (12 Mbps) device port, enabling easy and rapid data transfer with external devices.
  • Serial Communication: For serial communication, the AT91SAM7SE32W provides two USARTs, one SPI interface, and one SSC (Synchronous Serial Controller) interface, allowing for flexible connection options with peripherals.
  • General Purpose I/O: Numerous GPIO (General Purpose Input/Output) pins are available, offering versatility in interfacing with a variety of external components.

Power Management

The AT91SAM7SE32W excels in power management with features such as multiple power-saving modes, including Idle and Power-down modes. These modes significantly reduce power consumption, making it an excellent choice for battery-operated devices.

Applications

Given its robust feature set, the AT91SAM7SE32W is highly suitable for industrial control systems, medical devices, consumer electronics, and security systems, where reliability and efficiency are paramount.

Overall, the AT91SAM7SE32W from Microchip Technology stands out as a high-performance microcontroller that offers developers the tools needed to create sophisticated and secure embedded systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess