EN
  • EN
  • DE

SN74LS136D

Part No SN74LS136D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR OPEN 4CH 2-IN 14SOIC / XOR (Exclusive OR) IC 4 Channel Open Collector 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LS
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Max) 10 mA
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LS136
Other Names SN74LS136DG4,SN74LS136DG4,SN74LS136DE4,-SN74LS136DR,296-3646-5,SN74LS136DE4
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257786-SN74LS136D
Ultra Librarian 3D Model Ultra Librarian SN74LS136D CAD Model

Description

The SN74LS136D is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the 74LS logic family, which is well-known for its low power consumption and high-speed performance. The SN74LS136D is specifically a quadruple 2-input exclusive-OR gate, designed for use in applications requiring logical comparison and decision-making functions.

Key Features:

  • Logic Type: Quadruple 2-Input Exclusive-OR Gate
  • Package: SOIC-14 (Small Outline Integrated Circuit)
  • Operating Voltage: Typically 5V
  • Switching Characteristics: Fast propagation delay times
  • Power Consumption: Low power usage, part of the Low-power Schottky (LS) family
  • Temperature Range: Suitable for commercial-grade applications with a 0°C to 70°C operating range

The SN74LS136D provides a crucial function in digital circuits, where it can be used to compare two binary values and output a high signal when the inputs are different (1 when inputs are 0 and 1, or 1 and 0) and a low signal when the inputs are the same (0 when inputs are both 0 or both 1). This makes it an essential component for systems requiring parity checking, binary addition without carry, and various forms of error detection and correction.

This device is packaged in a 14-pin SOIC, making it suitable for surface-mount technology (SMT) and ideal for compact PCB layouts. The SN74LS136D is also characterized by its durability and reliability, with Texas Instruments' commitment to high manufacturing standards ensuring consistent performance across a wide range of environmental conditions.

Whether you're designing a complex digital system or simply need a reliable exclusive-OR gate for your circuit, the SN74LS136D from Texas Instruments is an excellent choice that combines performance, power efficiency, and compact form factor.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7212 $50.4840
170+ $0.5918 $100.6060
265+ $0.5733 $151.9245
365+ $0.5548 $202.5020
470+ $0.5363 $252.0610
625+ $0.4808 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 322 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess