EN
  • EN
  • DE

AT91SAM7SE256-CU

Part No AT91SAM7SE256-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 256KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7SE
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity EBI/EMI, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-BGA (13x13)
Base Product Number AT91SAM7SE256
Standard Package 240 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566260-AT91SAM7SE256-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7SE256-CU CAD Model

Description

Microchip Technology AT91SAM7SE256-CU Microcontroller

The AT91SAM7SE256-CU is a powerful microcontroller from Microchip Technology, designed to meet the needs of complex and demanding embedded applications. This high-performance device is based on the ARM7TDMI® processor core, which operates at speeds of up to 55 MHz, providing the computational power necessary for a variety of tasks. The microcontroller is an ideal choice for industrial control systems, medical devices, automotive applications, and more.

The AT91SAM7SE256-CU comes with 256KB of high-speed Flash memory, which allows for rapid execution of code and provides ample space for application storage. Additionally, it features 32KB of SRAM, ensuring smooth operation and data handling. The microcontroller's memory architecture also includes a unique 8KB of user-dedicated Flash memory which can be utilized for storing important data that needs to remain secure and unaltered.

One of the standout features of the AT91SAM7SE256-CU is its extensive set of peripherals. These include USB 2.0 Full Speed, USARTs, SPI, SSC, TWI (I2C), and a 10-bit ADC with up to 8 channels. Such a wide array of interfaces provides designers with the flexibility to connect a variety of external devices and modules, making this microcontroller highly adaptable to different project requirements.

For enhanced security, the AT91SAM7SE256-CU integrates a hardware-based Random Number Generator (RNG), which is essential for cryptographic applications. In addition, it offers a large number of general-purpose I/O lines, external interrupt capabilities, and a Periodic Interval Timer for reliable time management within the system.

Power management is another strong suit of this device, featuring multiple power-saving modes such as Idle and Power-down, which help to reduce power consumption and extend the life of battery-operated devices. The AT91SAM7SE256-CU operates within a supply voltage range of 1.65V to 3.6V, accommodating a wide range of power sources.

In summary, the AT91SAM7SE256-CU from Microchip Technology is a robust, feature-rich microcontroller that delivers the performance, memory, and peripheral set necessary for sophisticated embedded systems. Its combination of power efficiency, security features, and connectivity options make it a top choice for engineers and developers looking to create reliable and versatile products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess